ACCES I/O Products, Inc. PC/104 Analog Output Board with Arbitrary Waveform Generation 104-DA12-8A

Description
PC/104 Analog Output Board with Arbitrary Waveform Generation Model 104-DA12-8A is a PC104 board featuring eight independent 12-bit digital-to-analog converters (DACs) and broadly configurable arbitrary waveform generation (ARB) capabilities. Other convenient features include 128K SRAM for waveform data storage, eight 4-20mA current sinks, three 16-bit counter/timers and fused general-purpose +5V and +12V power outputs. An economy version is available without the ARB feature as model 104-DA12-8. Features Broadly Configurable Arbitrary Waveform Generator (ARB) DACs Independently Programmable with Unique Waveforms 128K SRAM for ARB data storage Independent 12-bit D/A converter per channel DACs independently or simultaneously updated Output ranges of 0-5, 0-10, +/-5, +/-10V, corresponding 4-20mA output 32-bit counter for precisely timed outputs 16-bit counter for interrupt generation On-board DC/DC converter allows operation on +5V power Optional -40 to +85°C operating temperature Available in 4 and 8 channels, with or without the ARB
Description
PC/104 Analog Output Board with Arbitrary Waveform Generation Model 104-DA12-8A is a PC104 board featuring eight independent 12-bit digital-to-analog converters (DACs) and broadly configurable arbitrary waveform generation (ARB) capabilities. Other convenient features include 128K SRAM for waveform data storage, eight 4-20mA current sinks, three 16-bit counter/timers and fused general-purpose +5V and +12V power outputs. An economy version is available without the ARB feature as model 104-DA12-8. Features Broadly Configurable Arbitrary Waveform Generator (ARB) DACs Independently Programmable with Unique Waveforms 128K SRAM for ARB data storage Independent 12-bit D/A converter per channel DACs independently or simultaneously updated Output ranges of 0-5, 0-10, +/-5, +/-10V, corresponding 4-20mA output 32-bit counter for precisely timed outputs 16-bit counter for interrupt generation On-board DC/DC converter allows operation on +5V power Optional -40 to +85°C operating temperature Available in 4 and 8 channels, with or without the ARB

Suppliers

Company
Product
Description
Supplier Links
PC/104 Analog Output Board with Arbitrary Waveform Generation - 104-DA12-8A - ACCES I/O Products, Inc.
San Diego, CA, USA
PC/104 Analog Output Board with Arbitrary Waveform Generation
104-DA12-8A
PC/104 Analog Output Board with Arbitrary Waveform Generation 104-DA12-8A
PC/104 Analog Output Board with Arbitrary Waveform Generation Model 104-DA12-8A is a PC104 board featuring eight independent 12-bit digital-to-analog converters (DACs) and broadly configurable arbitrary waveform generation (ARB) capabilities. Other convenient features include 128K SRAM for waveform data storage, eight 4-20mA current sinks, three 16-bit counter/timers and fused general-purpose +5V and +12V power outputs. An economy version is available without the ARB feature as model 104-DA12-8. Features Broadly Configurable Arbitrary Waveform Generator (ARB) DACs Independently Programmable with Unique Waveforms 128K SRAM for ARB data storage Independent 12-bit D/A converter per channel DACs independently or simultaneously updated Output ranges of 0-5, 0-10, +/-5, +/-10V, corresponding 4-20mA output 32-bit counter for precisely timed outputs 16-bit counter for interrupt generation On-board DC/DC converter allows operation on +5V power Optional -40 to +85°C operating temperature Available in 4 and 8 channels, with or without the ARB

PC/104 Analog Output Board with Arbitrary Waveform Generation

Model 104-DA12-8A is a PC104 board featuring eight independent 12-bit digital-to-analog converters (DACs) and broadly configurable arbitrary waveform generation (ARB) capabilities. Other convenient features include 128K SRAM for waveform data storage, eight 4-20mA current sinks, three 16-bit counter/timers and fused general-purpose +5V and +12V power outputs. An economy version is available without the ARB feature as model 104-DA12-8.

Features

  • Broadly Configurable Arbitrary Waveform Generator (ARB)
  • DACs Independently Programmable with Unique Waveforms
  • 128K SRAM for ARB data storage
  • Independent 12-bit D/A converter per channel
  • DACs independently or simultaneously updated
  • Output ranges of 0-5, 0-10, +/-5, +/-10V, corresponding 4-20mA output
  • 32-bit counter for precisely timed outputs
  • 16-bit counter for interrupt generation
  • On-board DC/DC converter allows operation on +5V power
  • Optional -40 to +85°C operating temperature
  • Available in 4 and 8 channels, with or without the ARB
Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number 104-DA12-8A
Product Name PC/104 Analog Output Board with Arbitrary Waveform Generation
Data Acquisition Data Acquisition Card; Output Module
Form Factor PC Board
Outputs Analog Voltage Output; Timer / Counter Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-08 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details