ACCES I/O Products, Inc. Datasheets for Network Cards and Network Controllers
Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network.
Network Cards and Network Controllers: Learn more
| Product Name | Notes |
|---|---|
| Features 2 independent optically-isolated asynchronous serial COM ports Field selectable RS-422 and RS-485, independent for each port Auto-RTS feature makes half-duplex RS-485 communications effortless Fixed bias and jumper selectable termination... | |
| Features This product has been discontinued. Please contact us for help in finding a suitable replacement. Great News! ACCES has designed the replacement for this discontinued product. Just a click... | |
| Features An independent, completely configurable, serial port Supports conventional RS232, High-speed RS-422, and Multi-drop RS-485 Supports all standard RS-232 lines: TD, RD, RTS, CTS, DCD, DTR, and DI Can be... | |
| Features Completely configurable, asychronous serial port (ICOM-2S has two ports). Opto-Isolated against noisy environments Support conventional High-speed RS-422, and Multi-drop RS-485 Can be wired for 2 or 4 wire RS-422/485... | |
| Features Four independent, completely configurable, serial ports Supports High-speed RS-422 (COM422/4) or Multi-drop RS-485 (COM485/4) Supports RS-485 handshaking on-board without special drivers to support Windows and non-DOS programs (COM485/4 only)... | |
| Features Supports RS-422 and RS-485 asynchronous communication on the ISA bus Automatic control of RS-485 driver under Windows systems Includes type 16550 UARTs with 16-byte FIFO buffers Can be set... | |
| Features Two independent, completely configurable, serial ports Supports conventional RS232, High-speed RS-422, and Multi-drop RS-485 Supports all standard RS-232 lines: TD, RD, RTS, CTS, DCD, DTR, and DI Can be... | |
| Features Type II PCMCIA Card Plug-N-Play Windows Installation Asynchronous RS-485 or RS-422 Serial Port Type 16550 16-Byte Buffered UART Baud Rates to 115Kbaud Automatic Send-Data Control for Windows Compatibility Extended... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Dual-port serial communications card for PCI bus Supports RS-232(PCI-COM2S only), RS-422, and RS-485 protocols Automatic control of RS-485... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Four-port serial communications card for PCI bus Supports RS-422 protocol Includes type 16550 UART with 16-byte FIFO buffers... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Four-port serial communications card for PCI bus Supports RS-485 multidrop networks Includes type 16550 UART with 16-byte FIFO... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Optically isolated, asynchronous serial communications Two independent ports each supports RS-422 or RS-485 communications Type 16550 buffered UARTs... | |
| FEATURES Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Supports RS-422 and RS-485 protocols Automatic control of RS-485 driver under all operating systems Includes type 16550 UART... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Two or Four RS-232 Serial Communication ports. Throughput up to 921.6 Kbps. 32-Bit PCI-bus Interface. UART includes 16-Byte... | |
| Features Eight independent RS-485 serial ports Type 16550 buffered UART Automatic send-data control for Windows compatibility Extended AT bus interrupts (2-7, 10-12, 14, 15) that are shared Baud rates to... |