ACCES I/O Products, Inc. Datasheets for PC/104 Modules
PC/104 modules are tied to the integrated system architecture (ISA) bus standard that is used mainly in embedded systems. Modules are 3.6" x 3.8" and can be self-stacked to save space.
PC/104 Modules: Learn more
| Product Name | Notes |
|---|---|
| Digital I/O Card The circuits use an 82C55A PPI with mode 0 supported. Ports A, B and C are buffered with 74ABT245 transceivers and pulled up to 5V. The optional... | |
| High-Speed Multifunction Analog I/O Board The 104-AIO16-16W is a multifunction high-speed analog-to-digital and digital-to-analog converter board for use in PC/104-bus computers. With these boards installed the computer can be used... | |
| Isolated Digital Input and Relay Output Card The 104-IIRO-16 is a low-cost board that provides isolated input and output for PC/104 Bus computer applications. The board has sixteen optically-isolated digital... | |
| Isolated Digital Input and Relay Output Card The 104-IIRO-8 is a low-cost card that provides isolated input and output for PC/104 Bus computer applications. The card has eight optically-isolated digital... | |
| Isolated Input/Relay Module Model 104-II32-4RO is a 36-channel PC/104 utility board featuring 32 fully optically isolated digital inputs and four handy relay outputs. The inputs may be driven by either... | |
| PC/104 Analog I/O Board The following functions are available in many configurations giving the user the ability to specify exactly what’s needed. Interrupts are individually or globally enabled or disabled... | |
| PC/104 Analog Input Board The following functions are available in many configurations giving the user the ability to specify exactly what’s needed. Interrupts are individually or globally enabled or disabled... | |
| PC/104 Analog Output Board with Arbitrary Waveform Generation Model 104-DA12-8A is a PC104 board featuring eight independent 12-bit digital-to-analog converters (DACs) and broadly configurable arbitrary waveform generation (ARB) capabilities. Other... | |
| PC/104 Analog Output Board Features The following functions are available in many configurations giving the user the ability to specify exactly what’s needed. Interrupts are individually or globally enabled or... | |
| PC/104 Eight-, Four-, and -Two Port Serial Communication Board This is an eight-, four-, or two-port, asynchronous, serial communication board designed for use on the PC/104 bus. It supports RS-232,... | |
| 16 single-ended or 8 differential analog inputs, additional gain setting | |
| Features 16 optically-isolated, non-polarized CMOS compatible digital inputs accept ±31VDC or AC rms IRQ on input change of state (COS) eliminates the need for constant polling Slow/fast filter to accommodate... | |
| Features 16 or 8 optically-isolated, non-polarized CMOS compatible digital inputs accept ±31VDC or AC rms IRQ on input change of state (COS) eliminates the need for constant polling Slow/fast filter... | |
| FEATURES 16-bit resolution A/D Up to 500kHz sampling rate 16 single-ended or 8 differential analog inputs 10 input ranges, unipolar or bipolar A/D starts from software, timer and external trigger... | |
| Features 2 independent optically-isolated asynchronous serial COM ports Field selectable RS-422 and RS-485, independent for each port Auto-RTS feature makes half-duplex RS-485 communications effortless Fixed bias and jumper selectable termination... | |
| Features 4, 6, or 8 channels of quadrature encoder inputs and channel index inputs Counts outputs from up to eight quadrature encoders Three differential channels per encoder, including dual axis... | |
| Features 48 individually optically isolated AC/DC inputs Polarity-insensitive AC/DC inputs accept up to 60 VDC or AC rms AC or voltage transient filtering Optically isolated channel-to-channel and channel-to-ground Factory Options:... | |
| Features 8 optically-isolated, non-polarized CMOS compatible digital inputs accept ±31VDC or AC rms IRQ on input change of state (COS) eliminates the need for constant polling Slow/fast filter to accommodate... | |
| Features 8, 4 or 2 RS-232 asynchronous serial COM ports Speeds up to 230.4K with 64-byte FIFO Programmable IRQ sharing simplifies system design and installation Low power required: +5VDC at... | |
| Features 8, 4, and 2-port PCI-104 serial communication boards High performance octal PCI UART Field selectable RS-232, RS-422, and RS-485 protocols, jumper configured per port Speeds up to 1.8432Mbps in... | |
| Features 8, 4, or 2 independent asynchronous serial COM ports Field selectable RS-232, RS-422 and RS-485, independent for each port Auto-RTS feature makes half-duplex RS-485 communications effortless Speeds up to... | |
| Features 8, 4, or 2 independent asynchronous serial COM ports Field selectable RS-422 and RS-485, independent for each port Auto-RTS feature makes half-duplex RS-485 communications effortless Speeds up to 921.6K... | |
| Features Broadly Configurable Arbitrary Waveform Generator (ARB) DACs Independently Programmable with Unique Waveforms 128K SRAM for ARB data storage Independent 12-bit D/A converter per channel DACs independently or simultaneously updated... | |
| Features High Performance Octal PCI UART 16550 Compatible Register Set Up to 460Kb/s Serial Data Rate Global Interrupt Source Register Data Transfer in Byte, Word, and Double-Word 64-Byte Transmit and... | |
| Features PC/104 Bus 30/40Watt DC/DC Power Supply Up to 84% Efficiency Three Wide Input Voltage Ranges: 12V Nominal, 9VDC-18VDC(30W) 24V Nominal, 18VDC-36VDC(40W) 48V Nominal, 36VDC-75VDC(40W) Output Voltage and Current: +12V... | |
| Features PC/104 Bus 30/40Watt DC/DC Power Supply Up to 85% Efficiency Three Input Voltage Versions: 12V Nominal, 9VDC-18VDC (30W) 24V Nominal, 18VDC-36VDC (40W) 48V Nominal, 36VDC-75VDC (40W) Triple Output Voltage:... | |
| Features PC/104 Plus Watchdog Timer card with software selectable timeout from 4 µsec Watchdog open collector reset outputs Temperature sensor with calibration pot Temperature monitor / alarm Temperature measurement with... | |
| Features PC/104-Plus (PCI-104 Optional) 48 or 96 Channel TTL-DTL high speed digital I/O Software selectable in vs. out as 8 bit and 4 bit ports Emulates 4 industry standard 8255... | |
| FEATURES Permits a PC/104-Plus board to be installed in a PCI slot Universal PCI, PCI-X, 3.3V and 5V compatible Allows for convenient debugging, testing, and software development Switches allow user... | |
| Features Wide range of ETX CPUs - up to 1.66GHz Intel Core Duo Small size only 120mm by 125mm (4.72" by 4.92") Full PC/104-Plus I/O expansion Four rear-mounted USB 2.0... |