ACCES I/O Products, Inc. 8 Channel USB Analog Output Module USB-DA12-8A

Description
Features High-speed USB 2.0 device Up to 125K conversions per DAC per second Streaming waveform data at over 400,000 DAC outputs per second total 128K Sample buffer on-board, or Infinitely long streaming waveforms! Buffered waveforms at up to 1 million DAC conversions per second total ILDA compatible Small, portable 8-channel, 12-bit, digital to analog outputs Double-buffered allowing simultaneous update of all DACs Analog output ranges of 0-2.5V, 0-5V, 0-10V, ±2.5V, ±5V, ±10V Single-ended and differential outputs on separate connectors PC/104 module size and mounting compatibility Rugged small-sized (4" x 4" x 1.25") steel enclosure Type B USB connector features industrial strength and high-retention design FACTORY OPTIONS Resistors in series with differential connector for impedance matching DIN rail mounting provision Economy 'E' version available without screw terminal board OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications RoHS Available. Please contact us for ordering information
Description
Features High-speed USB 2.0 device Up to 125K conversions per DAC per second Streaming waveform data at over 400,000 DAC outputs per second total 128K Sample buffer on-board, or Infinitely long streaming waveforms! Buffered waveforms at up to 1 million DAC conversions per second total ILDA compatible Small, portable 8-channel, 12-bit, digital to analog outputs Double-buffered allowing simultaneous update of all DACs Analog output ranges of 0-2.5V, 0-5V, 0-10V, ±2.5V, ±5V, ±10V Single-ended and differential outputs on separate connectors PC/104 module size and mounting compatibility Rugged small-sized (4" x 4" x 1.25") steel enclosure Type B USB connector features industrial strength and high-retention design FACTORY OPTIONS Resistors in series with differential connector for impedance matching DIN rail mounting provision Economy 'E' version available without screw terminal board OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications RoHS Available. Please contact us for ordering information

Suppliers

Company
Product
Description
Supplier Links
8 Channel USB Analog Output Module - USB-DA12-8A - ACCES I/O Products, Inc.
San Diego, CA, USA
8 Channel USB Analog Output Module
USB-DA12-8A
8 Channel USB Analog Output Module USB-DA12-8A
Features High-speed USB 2.0 device Up to 125K conversions per DAC per second Streaming waveform data at over 400,000 DAC outputs per second total 128K Sample buffer on-board, or Infinitely long streaming waveforms! Buffered waveforms at up to 1 million DAC conversions per second total ILDA compatible Small, portable 8-channel, 12-bit, digital to analog outputs Double-buffered allowing simultaneous update of all DACs Analog output ranges of 0-2.5V, 0-5V, 0-10V, ±2.5V, ±5V, ±10V Single-ended and differential outputs on separate connectors PC/104 module size and mounting compatibility Rugged small-sized (4" x 4" x 1.25") steel enclosure Type B USB connector features industrial strength and high-retention design FACTORY OPTIONS Resistors in series with differential connector for impedance matching DIN rail mounting provision Economy 'E' version available without screw terminal board OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications RoHS Available. Please contact us for ordering information

Features

  • High-speed USB 2.0 device
  • Up to 125K conversions per DAC per second
  • Streaming waveform data at over 400,000 DAC outputs per second total
  • 128K Sample buffer on-board, or Infinitely long streaming waveforms!
  • Buffered waveforms at up to 1 million DAC conversions per second total
  • ILDA compatible
  • Small, portable 8-channel, 12-bit, digital to analog outputs
  • Double-buffered allowing simultaneous update of all DACs
  • Analog output ranges of 0-2.5V, 0-5V, 0-10V, ±2.5V, ±5V, ±10V
  • Single-ended and differential outputs on separate connectors
  • PC/104 module size and mounting compatibility
  • Rugged small-sized (4" x 4" x 1.25") steel enclosure
  • Type B USB connector features industrial strength and high-retention design

FACTORY OPTIONS

  • Resistors in series with differential connector for impedance matching
  • DIN rail mounting provision
  • Economy 'E' version available without screw terminal board
  • OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications
  • RoHS Available. Please contact us for ordering information
Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number USB-DA12-8A
Product Name 8 Channel USB Analog Output Module
Data Acquisition Output Module
Form Factor DIN Rail (optional feature); Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B43 DC Transducer Input Module - SCM5B43-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Excitation Voltage; Current
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details