ACCES I/O Products, Inc. 8 Channel USB Analog Output Module USB-DA12-8E

Description
Features High-speed USB 2.0 device, USB 1.1 compatible Small, portable 8-channel, 12-bit, digital to analog outputs Double-buffered allowing simultaneous update of all DACs Computer generated outputs up to 5kHz simultaneous (up to 40kHz total) Analog output ranges of 0-2.5V, 0-5V, 0-10V, ±2.5V, ±5V, ±10V Single-ended and differential outputs on separate connectors Custom high-speed function driver PC/104 module size (3.550" by 3.775") and mounting compatibility Rugged small-sized (4" x 4" x 1.25") steel enclosure Type B USB connector features industrial strength and high-retention design FACTORY OPTIONS Resistors in series with differential connector for impedance matching DIN rail mounting provision Economy 'E' version available without screw terminal adaptor OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications RoHS Available. Please contact us for ordering information
Datasheet
Description
Features High-speed USB 2.0 device, USB 1.1 compatible Small, portable 8-channel, 12-bit, digital to analog outputs Double-buffered allowing simultaneous update of all DACs Computer generated outputs up to 5kHz simultaneous (up to 40kHz total) Analog output ranges of 0-2.5V, 0-5V, 0-10V, ±2.5V, ±5V, ±10V Single-ended and differential outputs on separate connectors Custom high-speed function driver PC/104 module size (3.550" by 3.775") and mounting compatibility Rugged small-sized (4" x 4" x 1.25") steel enclosure Type B USB connector features industrial strength and high-retention design FACTORY OPTIONS Resistors in series with differential connector for impedance matching DIN rail mounting provision Economy 'E' version available without screw terminal adaptor OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications RoHS Available. Please contact us for ordering information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Channel USB Analog Output Module - USB-DA12-8E - ACCES I/O Products, Inc.
San Diego, CA, USA
8 Channel USB Analog Output Module
USB-DA12-8E
8 Channel USB Analog Output Module USB-DA12-8E
Features High-speed USB 2.0 device, USB 1.1 compatible Small, portable 8-channel, 12-bit, digital to analog outputs Double-buffered allowing simultaneous update of all DACs Computer generated outputs up to 5kHz simultaneous (up to 40kHz total) Analog output ranges of 0-2.5V, 0-5V, 0-10V, ±2.5V, ±5V, ±10V Single-ended and differential outputs on separate connectors Custom high-speed function driver PC/104 module size (3.550" by 3.775") and mounting compatibility Rugged small-sized (4" x 4" x 1.25") steel enclosure Type B USB connector features industrial strength and high-retention design FACTORY OPTIONS Resistors in series with differential connector for impedance matching DIN rail mounting provision Economy 'E' version available without screw terminal adaptor OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications RoHS Available. Please contact us for ordering information

Features

  • High-speed USB 2.0 device, USB 1.1 compatible
  • Small, portable 8-channel, 12-bit, digital to analog outputs
  • Double-buffered allowing simultaneous update of all DACs
  • Computer generated outputs up to 5kHz simultaneous (up to 40kHz total)
  • Analog output ranges of 0-2.5V, 0-5V, 0-10V, ±2.5V, ±5V, ±10V
  • Single-ended and differential outputs on separate connectors
  • Custom high-speed function driver
  • PC/104 module size (3.550" by 3.775") and mounting compatibility
  • Rugged small-sized (4" x 4" x 1.25") steel enclosure
  • Type B USB connector features industrial strength and high-retention design

FACTORY OPTIONS

  • Resistors in series with differential connector for impedance matching
  • DIN rail mounting provision
  • Economy 'E' version available without screw terminal adaptor
  • OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications
  • RoHS Available. Please contact us for ordering information
Supplier's Site Datasheet

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number USB-DA12-8E
Product Name 8 Channel USB Analog Output Module
Data Acquisition Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCIE-1758DIO-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 10 ~ 30V
View Details
AX8108-0100-0000 | Single-axis module -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Wireless RS485 intrinsically-safe barrier - WellTell-IS - ABB Measurement & Analytics
Specs
Form Factor Panel / Chassis Mount
User Interface Front Panel
Host Connection RS232/422/485
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details