ACCES I/O Products, Inc. Solid-state I/O Modules and Cards A16A

Description
Features Industry standard, opto-isolated digital I/O modules Choice of AC or DC inputs or outputs Screw terminals for easy interface to field wiring Edge connectors for interface to digital I/O cards via ribbon cable 4000V optical isolation Slim design to save space Alumina substrate provides superior heat dissipation The solid-state relay I/O modules are used as power control and voltage monitoring interfaces between high level DC or AC lines and TTL logic levels. The modules are in a slim, space-saving form. Four functions are offered: DC Input, DC Output, AC Input, and AC Output. The A24A can hold up to 24 modules. Field-side terminations are provided via convenient terminal strips with points isolated from each other. The logic side has a common logic supply bus with screw terminals for input power connections. Logic-side connections are via a 50-conductor edge connector. APPLICATION GUIDE Any of ACCES' buffered digital I/O cards (IOD-24, IOD-48S, IOD-72, or IOD-120) may be used and one 24-bit port will be used per A24A. Various combinations of I/O modules can be intermixed on one A24A mounting card. However, each contiguous group of eight channels must contain only input or output modules. If more than 24 I/O modules are required, additional 24-bit ports may be necessary. In some cases, logic power required can exceed the current handling capability of digital I/O cards. For these instances, an external 5 VDC power supply is recommended. Screw terminals are provided on the card for those power supply connections in addition to a jumper next to the terminal strips that should be cut.
Description
Features Industry standard, opto-isolated digital I/O modules Choice of AC or DC inputs or outputs Screw terminals for easy interface to field wiring Edge connectors for interface to digital I/O cards via ribbon cable 4000V optical isolation Slim design to save space Alumina substrate provides superior heat dissipation The solid-state relay I/O modules are used as power control and voltage monitoring interfaces between high level DC or AC lines and TTL logic levels. The modules are in a slim, space-saving form. Four functions are offered: DC Input, DC Output, AC Input, and AC Output. The A24A can hold up to 24 modules. Field-side terminations are provided via convenient terminal strips with points isolated from each other. The logic side has a common logic supply bus with screw terminals for input power connections. Logic-side connections are via a 50-conductor edge connector. APPLICATION GUIDE Any of ACCES' buffered digital I/O cards (IOD-24, IOD-48S, IOD-72, or IOD-120) may be used and one 24-bit port will be used per A24A. Various combinations of I/O modules can be intermixed on one A24A mounting card. However, each contiguous group of eight channels must contain only input or output modules. If more than 24 I/O modules are required, additional 24-bit ports may be necessary. In some cases, logic power required can exceed the current handling capability of digital I/O cards. For these instances, an external 5 VDC power supply is recommended. Screw terminals are provided on the card for those power supply connections in addition to a jumper next to the terminal strips that should be cut.

Suppliers

Company
Product
Description
Supplier Links
Solid-state I/O Modules and Cards - A16A - ACCES I/O Products, Inc.
San Diego, CA, USA
Solid-state I/O Modules and Cards
A16A
Solid-state I/O Modules and Cards A16A
Features Industry standard, opto-isolated digital I/O modules Choice of AC or DC inputs or outputs Screw terminals for easy interface to field wiring Edge connectors for interface to digital I/O cards via ribbon cable 4000V optical isolation Slim design to save space Alumina substrate provides superior heat dissipation The solid-state relay I/O modules are used as power control and voltage monitoring interfaces between high level DC or AC lines and TTL logic levels. The modules are in a slim, space-saving form. Four functions are offered: DC Input, DC Output, AC Input, and AC Output. The A24A can hold up to 24 modules. Field-side terminations are provided via convenient terminal strips with points isolated from each other. The logic side has a common logic supply bus with screw terminals for input power connections. Logic-side connections are via a 50-conductor edge connector. APPLICATION GUIDE Any of ACCES' buffered digital I/O cards (IOD-24, IOD-48S, IOD-72, or IOD-120) may be used and one 24-bit port will be used per A24A. Various combinations of I/O modules can be intermixed on one A24A mounting card. However, each contiguous group of eight channels must contain only input or output modules. If more than 24 I/O modules are required, additional 24-bit ports may be necessary. In some cases, logic power required can exceed the current handling capability of digital I/O cards. For these instances, an external 5 VDC power supply is recommended. Screw terminals are provided on the card for those power supply connections in addition to a jumper next to the terminal strips that should be cut.

Features

  • Industry standard, opto-isolated digital I/O modules
  • Choice of AC or DC inputs or outputs
  • Screw terminals for easy interface to field wiring
  • Edge connectors for interface to digital I/O cards via ribbon cable
  • 4000V optical isolation
  • Slim design to save space
  • Alumina substrate provides superior heat dissipation

The solid-state relay I/O modules are used as power control and voltage monitoring interfaces between high level DC or AC lines and TTL logic levels. The modules are in a slim, space-saving form. Four functions are offered: DC Input, DC Output, AC Input, and AC Output.

The A24A can hold up to 24 modules. Field-side terminations are provided via convenient terminal strips with points isolated from each other. The logic side has a common logic supply bus with screw terminals for input power connections. Logic-side connections are via a 50-conductor edge connector.

APPLICATION GUIDE

Any of ACCES' buffered digital I/O cards (IOD-24, IOD-48S, IOD-72, or IOD-120) may be used and one 24-bit port will be used per A24A. Various combinations of I/O modules can be intermixed on one A24A mounting card. However, each contiguous group of eight channels must contain only input or output modules. If more than 24 I/O modules are required, additional 24-bit ports may be necessary.

In some cases, logic power required can exceed the current handling capability of digital I/O cards. For these instances, an external 5 VDC power supply is recommended. Screw terminals are provided on the card for those power supply connections in addition to a jumper next to the terminal strips that should be cut.

Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number A16A
Product Name Solid-state I/O Modules and Cards
Data Acquisition Data Acquisition Card; Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
12-ch Input Module LAN-XI 25.6kHz - -3053-B-120-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details