ACCES I/O Products, Inc. 24-Port Electromechanical Relay Card, High Current Rating (For add-on options, see ROB-24) ROB-24H

Description
Features 24 SPDT, Form C Relays (DPDT optional) Fully compatible with any ACCES digital I/O card (except for IOD-64) 3A carry-current contact ratings on ROB-24 and 4A on ROB-24H Screw terminals for #14 through #22 AWG wire LED status indicators for each relay Model ROB-24 and ROB-24H are a 24-channel relay-output cards that can be controlled by digital inputs from ACCES IOD-Series digital I/O cards or other manufacturer's digital output cards. The card can be powered by either +5 VDC (ROB-24 or ROB-24H) or by 125 VAC (ROB-24-1 or ROB-24H-1). In the former case, we can also supply a seven-foot cable, CAB-MLX, that mates with standard molex connectors used in personal computer distribution. For operation from AC-power inputs, the "_1" versions of these cards, screw terminals for the AC-power input and a power transformer are included. The cards also contain 24 LED's, one associated with each relay. These illuminate when their associated relays actuate. For remote (RS-485) control of relays, you can also connect a modified ROB-24 to our RDG-24. Each relay provides normally-closed and normally-open contacts (SPDT). If you need dual Form C contacts (DPDT), you may specify ROB-24-2 or ROB-24H-2. I/O connectors for 50-pin connections (from ACCES' IOD-Series cards) and 37-pin connectors are provided. The latter provide means to use these relay cards with other manufacturer's cards if they use 37-pin connections. Interconnection to the digital output card can be via ACCES' model CAB50F-xx ribbon cable to ACCES' I/O cards or via CAB37-xx ribbon cable to other I/O cards. The relays are actuated by a 5-volt logic signal applied to appropriate pins of either the 50-pin or the 37-pin connector. If the digital-output card to be used has an unbuffered output (e.g., direct output from a type 8255 Programmable Peripheral Interface chip), then specify ROB-24-3 or ROB-24H-3. (Note: When Option 3 is selected, the relays will be actuated when power is applied to the card.) Thus, by use of ROB-24 or ROB-24H, you can realize simple, inexpensive control of heaters, fans, lights, etc. The ROB-24 may be interfaced to any port of any ACCES IOD-Series card. Normally, digital inputs are pulled down to ground through 680 ohm resistors. However, if you prefer that they be pulled up to +5VDC, you can specify ROB-24-5 or ROB-24H-5. You can have multiple options in the card. For example, if you need AC-powered capability, DPDT relay output connections, and signals will come from an unbuffered digital output card, then the model number becomes: ROB-24-1-2-3 PROGRAMMING Programming ROB-24 is done by simple OUT statements. For example, if the card is to be controlled by an IOD-24E located at base address hex 310, BASIC statements would be used as follows: 10 OUT &H313,& amp;H80 'Sets the ports to use as outputs 20 OUT &H310,1 'Activates port A, bit 0 (relay 0) 30 OUT &H311,16 'Activates port B, bit 4 (relay 21) PIN CONNECTIONS Two connectors are provided for control inputs; one in 50-pin format and one in 37-pin format. For 50-pin connectors, the mating connector is AMP 1-499776-0 or equivalent. For 37-pin connectors, the mating connector is an AMP 747304-1 or equivalent.
Description
Features 24 SPDT, Form C Relays (DPDT optional) Fully compatible with any ACCES digital I/O card (except for IOD-64) 3A carry-current contact ratings on ROB-24 and 4A on ROB-24H Screw terminals for #14 through #22 AWG wire LED status indicators for each relay Model ROB-24 and ROB-24H are a 24-channel relay-output cards that can be controlled by digital inputs from ACCES IOD-Series digital I/O cards or other manufacturer's digital output cards. The card can be powered by either +5 VDC (ROB-24 or ROB-24H) or by 125 VAC (ROB-24-1 or ROB-24H-1). In the former case, we can also supply a seven-foot cable, CAB-MLX, that mates with standard molex connectors used in personal computer distribution. For operation from AC-power inputs, the "_1" versions of these cards, screw terminals for the AC-power input and a power transformer are included. The cards also contain 24 LED's, one associated with each relay. These illuminate when their associated relays actuate. For remote (RS-485) control of relays, you can also connect a modified ROB-24 to our RDG-24. Each relay provides normally-closed and normally-open contacts (SPDT). If you need dual Form C contacts (DPDT), you may specify ROB-24-2 or ROB-24H-2. I/O connectors for 50-pin connections (from ACCES' IOD-Series cards) and 37-pin connectors are provided. The latter provide means to use these relay cards with other manufacturer's cards if they use 37-pin connections. Interconnection to the digital output card can be via ACCES' model CAB50F-xx ribbon cable to ACCES' I/O cards or via CAB37-xx ribbon cable to other I/O cards. The relays are actuated by a 5-volt logic signal applied to appropriate pins of either the 50-pin or the 37-pin connector. If the digital-output card to be used has an unbuffered output (e.g., direct output from a type 8255 Programmable Peripheral Interface chip), then specify ROB-24-3 or ROB-24H-3. (Note: When Option 3 is selected, the relays will be actuated when power is applied to the card.) Thus, by use of ROB-24 or ROB-24H, you can realize simple, inexpensive control of heaters, fans, lights, etc. The ROB-24 may be interfaced to any port of any ACCES IOD-Series card. Normally, digital inputs are pulled down to ground through 680 ohm resistors. However, if you prefer that they be pulled up to +5VDC, you can specify ROB-24-5 or ROB-24H-5. You can have multiple options in the card. For example, if you need AC-powered capability, DPDT relay output connections, and signals will come from an unbuffered digital output card, then the model number becomes: ROB-24-1-2-3 PROGRAMMING Programming ROB-24 is done by simple OUT statements. For example, if the card is to be controlled by an IOD-24E located at base address hex 310, BASIC statements would be used as follows: 10 OUT &H313,& amp;H80 'Sets the ports to use as outputs 20 OUT &H310,1 'Activates port A, bit 0 (relay 0) 30 OUT &H311,16 'Activates port B, bit 4 (relay 21) PIN CONNECTIONS Two connectors are provided for control inputs; one in 50-pin format and one in 37-pin format. For 50-pin connectors, the mating connector is AMP 1-499776-0 or equivalent. For 37-pin connectors, the mating connector is an AMP 747304-1 or equivalent.

Suppliers

Company
Product
Description
Supplier Links
24-Port Electromechanical Relay Card, High Current Rating (For add-on options, see ROB-24) - ROB-24H - ACCES I/O Products, Inc.
San Diego, CA, USA
24-Port Electromechanical Relay Card, High Current Rating (For add-on options, see ROB-24)
ROB-24H
24-Port Electromechanical Relay Card, High Current Rating (For add-on options, see ROB-24) ROB-24H
Features 24 SPDT, Form C Relays (DPDT optional) Fully compatible with any ACCES digital I/O card (except for IOD-64) 3A carry-current contact ratings on ROB-24 and 4A on ROB-24H Screw terminals for #14 through #22 AWG wire LED status indicators for each relay Model ROB-24 and ROB-24H are a 24-channel relay-output cards that can be controlled by digital inputs from ACCES IOD-Series digital I/O cards or other manufacturer's digital output cards. The card can be powered by either +5 VDC (ROB-24 or ROB-24H) or by 125 VAC (ROB-24-1 or ROB-24H-1). In the former case, we can also supply a seven-foot cable, CAB-MLX, that mates with standard molex connectors used in personal computer distribution. For operation from AC-power inputs, the "_1" versions of these cards, screw terminals for the AC-power input and a power transformer are included. The cards also contain 24 LED's, one associated with each relay. These illuminate when their associated relays actuate. For remote (RS-485) control of relays, you can also connect a modified ROB-24 to our RDG-24. Each relay provides normally-closed and normally-open contacts (SPDT). If you need dual Form C contacts (DPDT), you may specify ROB-24-2 or ROB-24H-2. I/O connectors for 50-pin connections (from ACCES' IOD-Series cards) and 37-pin connectors are provided. The latter provide means to use these relay cards with other manufacturer's cards if they use 37-pin connections. Interconnection to the digital output card can be via ACCES' model CAB50F-xx ribbon cable to ACCES' I/O cards or via CAB37-xx ribbon cable to other I/O cards. The relays are actuated by a 5-volt logic signal applied to appropriate pins of either the 50-pin or the 37-pin connector. If the digital-output card to be used has an unbuffered output (e.g., direct output from a type 8255 Programmable Peripheral Interface chip), then specify ROB-24-3 or ROB-24H-3. (Note: When Option 3 is selected, the relays will be actuated when power is applied to the card.) Thus, by use of ROB-24 or ROB-24H, you can realize simple, inexpensive control of heaters, fans, lights, etc. The ROB-24 may be interfaced to any port of any ACCES IOD-Series card. Normally, digital inputs are pulled down to ground through 680 ohm resistors. However, if you prefer that they be pulled up to +5VDC, you can specify ROB-24-5 or ROB-24H-5. You can have multiple options in the card. For example, if you need AC-powered capability, DPDT relay output connections, and signals will come from an unbuffered digital output card, then the model number becomes: ROB-24-1-2-3 PROGRAMMING Programming ROB-24 is done by simple OUT statements. For example, if the card is to be controlled by an IOD-24E located at base address hex 310, BASIC statements would be used as follows: 10 OUT &H313,& amp;H80 'Sets the ports to use as outputs 20 OUT &H310,1 'Activates port A, bit 0 (relay 0) 30 OUT &H311,16 'Activates port B, bit 4 (relay 21) PIN CONNECTIONS Two connectors are provided for control inputs; one in 50-pin format and one in 37-pin format. For 50-pin connectors, the mating connector is AMP 1-499776-0 or equivalent. For 37-pin connectors, the mating connector is an AMP 747304-1 or equivalent.

Features

  • 24 SPDT, Form C Relays (DPDT optional)
  • Fully compatible with any ACCES digital I/O card (except for IOD-64)
  • 3A carry-current contact ratings on ROB-24 and 4A on ROB-24H
  • Screw terminals for #14 through #22 AWG wire
  • LED status indicators for each relay

Model ROB-24 and ROB-24H are a 24-channel relay-output cards that can be controlled by digital inputs from ACCES IOD-Series digital I/O cards or other manufacturer's digital output cards. The card can be powered by either +5 VDC (ROB-24 or ROB-24H) or by 125 VAC (ROB-24-1 or ROB-24H-1). In the former case, we can also supply a seven-foot cable, CAB-MLX, that mates with standard molex connectors used in personal computer distribution. For operation from AC-power inputs, the "_1" versions of these cards, screw terminals for the AC-power input and a power transformer are included. The cards also contain 24 LED's, one associated with each relay. These illuminate when their associated relays actuate.

For remote (RS-485) control of relays, you can also connect a modified ROB-24 to our RDG-24.

Each relay provides normally-closed and normally-open contacts (SPDT). If you need dual Form C contacts (DPDT), you may specify ROB-24-2 or ROB-24H-2.

I/O connectors for 50-pin connections (from ACCES' IOD-Series cards) and 37-pin connectors are provided. The latter provide means to use these relay cards with other manufacturer's cards if they use 37-pin connections. Interconnection to the digital output card can be via ACCES' model CAB50F-xx ribbon cable to ACCES' I/O cards or via CAB37-xx ribbon cable to other I/O cards. The relays are actuated by a 5-volt logic signal applied to appropriate pins of either the 50-pin or the 37-pin connector. If the digital-output card to be used has an unbuffered output (e.g., direct output from a type 8255 Programmable Peripheral Interface chip), then specify ROB-24-3 or ROB-24H-3. (Note: When Option 3 is selected, the relays will be actuated when power is applied to the card.) Thus, by use of ROB-24 or ROB-24H, you can realize simple, inexpensive control of heaters, fans, lights, etc.

The ROB-24 may be interfaced to any port of any ACCES IOD-Series card. Normally, digital inputs are pulled down to ground through 680 ohm resistors. However, if you prefer that they be pulled up to +5VDC, you can specify ROB-24-5 or ROB-24H-5. You can have multiple options in the card. For example, if you need AC-powered capability, DPDT relay output connections, and signals will come from an unbuffered digital output card, then the model number becomes: ROB-24-1-2-3

PROGRAMMING

Programming ROB-24 is done by simple OUT statements. For example, if the card is to be controlled by an IOD-24E located at base address hex 310, BASIC statements would be used as follows:

10 OUT &H313,& amp;H80

  • 'Sets the ports to use as outputs

20 OUT &H310,1

  • 'Activates port A, bit 0 (relay 0)

30 OUT &H311,16

  • 'Activates port B, bit 4 (relay 21)

PIN CONNECTIONS

Two connectors are provided for control inputs; one in 50-pin format and one in 37-pin format. For 50-pin connectors, the mating connector is AMP 1-499776-0 or equivalent. For 37-pin connectors, the mating connector is an AMP 747304-1 or equivalent.

Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number ROB-24H
Product Name 24-Port Electromechanical Relay Card, High Current Rating (For add-on options, see ROB-24)
Data Acquisition Output Module
Form Factor PC Board
Outputs Relay Output
Unlock Full Specs
to access all available technical data

Similar Products

Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
EJ2008 | EtherCAT plug-in module, 8-channel digital output, 24 V DC, 0.5 A -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details