ACCES I/O Products, Inc. ISA Bus Sixteen Channel 16-Bit Analog Output Cards DA12-16

Description
Features Eight or Sixteen independent double-buffered analog outputs 12-Bit resolution Six Voltage Output Ranges: 0-2.5V, 0-5V, 0-10V, ±2.5V, ±5V, ±10V Individual range selection per channel Channel-by-channel or simultaneous update modes Outputs held at zero volts at power-up Setup and calibration software included Models D/A12-08 and D/A12-16 are full-size cards that can be installed in any long I/O slot of PC-AT class computers. The cards provide eight and sixteen 12-bit- resolution analog outputs respectively at a 37-pin male Sub-D connector. Analog output channels can be individually switch configured for any of the following voltage ranges: 0 to +2.5V 0 to +5V 0 to +10V ±2.5V ±5V ±10V Type AD7237 double-buffered dual DAC chips are used. Data are transferred from the computer into outer registers a byte at a time and transferred into inner registers a word at a time. The analog outputs can be updated either independently or simultaneously. In order to prevent inadvertent outputs at system power-on, the reference voltage to all DAC's is set to zero volts. Then, after all DAC's have been loaded with the desired initial values, a software command can be used to switch this reference voltage to its nominal value. Similarly, a software command can be used at any time to set the reference voltage to zero causing all DAC outputs to be zero volts.
Description
Features Eight or Sixteen independent double-buffered analog outputs 12-Bit resolution Six Voltage Output Ranges: 0-2.5V, 0-5V, 0-10V, ±2.5V, ±5V, ±10V Individual range selection per channel Channel-by-channel or simultaneous update modes Outputs held at zero volts at power-up Setup and calibration software included Models D/A12-08 and D/A12-16 are full-size cards that can be installed in any long I/O slot of PC-AT class computers. The cards provide eight and sixteen 12-bit- resolution analog outputs respectively at a 37-pin male Sub-D connector. Analog output channels can be individually switch configured for any of the following voltage ranges: 0 to +2.5V 0 to +5V 0 to +10V ±2.5V ±5V ±10V Type AD7237 double-buffered dual DAC chips are used. Data are transferred from the computer into outer registers a byte at a time and transferred into inner registers a word at a time. The analog outputs can be updated either independently or simultaneously. In order to prevent inadvertent outputs at system power-on, the reference voltage to all DAC's is set to zero volts. Then, after all DAC's have been loaded with the desired initial values, a software command can be used to switch this reference voltage to its nominal value. Similarly, a software command can be used at any time to set the reference voltage to zero causing all DAC outputs to be zero volts.

Suppliers

Company
Product
Description
Supplier Links
ISA Bus Sixteen Channel 16-Bit Analog Output Cards - DA12-16 - ACCES I/O Products, Inc.
San Diego, CA, USA
ISA Bus Sixteen Channel 16-Bit Analog Output Cards
DA12-16
ISA Bus Sixteen Channel 16-Bit Analog Output Cards DA12-16
Features Eight or Sixteen independent double-buffered analog outputs 12-Bit resolution Six Voltage Output Ranges: 0-2.5V, 0-5V, 0-10V, ±2.5V, ±5V, ±10V Individual range selection per channel Channel-by-channel or simultaneous update modes Outputs held at zero volts at power-up Setup and calibration software included Models D/A12-08 and D/A12-16 are full-size cards that can be installed in any long I/O slot of PC-AT class computers. The cards provide eight and sixteen 12-bit- resolution analog outputs respectively at a 37-pin male Sub-D connector. Analog output channels can be individually switch configured for any of the following voltage ranges: 0 to +2.5V 0 to +5V 0 to +10V ±2.5V ±5V ±10V Type AD7237 double-buffered dual DAC chips are used. Data are transferred from the computer into outer registers a byte at a time and transferred into inner registers a word at a time. The analog outputs can be updated either independently or simultaneously. In order to prevent inadvertent outputs at system power-on, the reference voltage to all DAC's is set to zero volts. Then, after all DAC's have been loaded with the desired initial values, a software command can be used to switch this reference voltage to its nominal value. Similarly, a software command can be used at any time to set the reference voltage to zero causing all DAC outputs to be zero volts.

Features

  • Eight or Sixteen independent double-buffered analog outputs
  • 12-Bit resolution
  • Six Voltage Output Ranges: 0-2.5V, 0-5V, 0-10V, ±2.5V, ±5V, ±10V
  • Individual range selection per channel
  • Channel-by-channel or simultaneous update modes
  • Outputs held at zero volts at power-up
  • Setup and calibration software included

Models D/A12-08 and D/A12-16 are full-size cards that can be installed in any long I/O slot of PC-AT class computers. The cards provide eight and sixteen 12-bit- resolution analog outputs respectively at a 37-pin male Sub-D connector. Analog output channels can be individually switch configured for any of the following voltage ranges:

  • 0 to +2.5V
  • 0 to +5V
  • 0 to +10V
  • ±2.5V
  • ±5V
  • ±10V

Type AD7237 double-buffered dual DAC chips are used. Data are transferred from the computer into outer registers a byte at a time and transferred into inner registers a word at a time. The analog outputs can be updated either independently or simultaneously. In order to prevent inadvertent outputs at system power-on, the reference voltage to all DAC's is set to zero volts. Then, after all DAC's have been loaded with the desired initial values, a software command can be used to switch this reference voltage to its nominal value. Similarly, a software command can be used at any time to set the reference voltage to zero causing all DAC outputs to be zero volts.

Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number DA12-16
Product Name ISA Bus Sixteen Channel 16-Bit Analog Output Cards
Data Acquisition Data Acquisition Card; Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details