ACCES I/O Products, Inc. ISA Bus Eight and Sixteen Channel 16-Bit Analog Output Card D/A16-08

Description
Features Eight or Sixteen independent double-buffered analog outputs 16-Bit resolution Four Voltage Output Ranges: 0-5V, 0-10V, +5V, +10V Individual range selection per channel Channel-by-channel or simultaneous update modes Outputs held at zero volts at power-up Unique "Software Clear" function permits DAC reset without resetting counters Optional DC-DC Converter for 10 V output ranges Setup and calibration software included The D/A16-08 and D/A16-16 are full-size cards that can be installed in any long I/O slot of PC-AT class computers. They contain either 8 or 16 double-buffered digital-to-analog converters (DAC) and provide 8 or 16 independent analog output channels of 16-bit resolution. The analog output channels have a double-buffered input for single-step update and each is addressed at its own I/O location. The DACs have a two-byte (8LSB's+8MSB's) loading structure. The analog outputs can be updated either independently or simultaneously. In order to prevent excessive outputs at power-up, D/A16-08 and D/A16-16 contain automatic circuits that set D/A outputs to less than 15% of span at system power-on. Upon power-up, the DAC reference voltage is set to a low voltage and the card is set in the Simultaneous Update mode. After all DAC's have been loaded with the desired values, a software command can be used to switch the reference voltage ON at its nominal value. Similarly, a software command can be used at any time to set the reference voltage to zero causing all DAC outputs to be zero volts. The cards also support a unique "Software Clear" capability. This feature permits resetting the DAC output to zero volts without changing the output mode. Operation on 10 V ranges requires optional DC-DC converter as PC computer supply is marginal.
Description
Features Eight or Sixteen independent double-buffered analog outputs 16-Bit resolution Four Voltage Output Ranges: 0-5V, 0-10V, +5V, +10V Individual range selection per channel Channel-by-channel or simultaneous update modes Outputs held at zero volts at power-up Unique "Software Clear" function permits DAC reset without resetting counters Optional DC-DC Converter for 10 V output ranges Setup and calibration software included The D/A16-08 and D/A16-16 are full-size cards that can be installed in any long I/O slot of PC-AT class computers. They contain either 8 or 16 double-buffered digital-to-analog converters (DAC) and provide 8 or 16 independent analog output channels of 16-bit resolution. The analog output channels have a double-buffered input for single-step update and each is addressed at its own I/O location. The DACs have a two-byte (8LSB's+8MSB's) loading structure. The analog outputs can be updated either independently or simultaneously. In order to prevent excessive outputs at power-up, D/A16-08 and D/A16-16 contain automatic circuits that set D/A outputs to less than 15% of span at system power-on. Upon power-up, the DAC reference voltage is set to a low voltage and the card is set in the Simultaneous Update mode. After all DAC's have been loaded with the desired values, a software command can be used to switch the reference voltage ON at its nominal value. Similarly, a software command can be used at any time to set the reference voltage to zero causing all DAC outputs to be zero volts. The cards also support a unique "Software Clear" capability. This feature permits resetting the DAC output to zero volts without changing the output mode. Operation on 10 V ranges requires optional DC-DC converter as PC computer supply is marginal.

Suppliers

Company
Product
Description
Supplier Links
ISA Bus Eight and Sixteen Channel 16-Bit Analog Output Card - D/A16-08 - ACCES I/O Products, Inc.
San Diego, CA, USA
ISA Bus Eight and Sixteen Channel 16-Bit Analog Output Card
D/A16-08
ISA Bus Eight and Sixteen Channel 16-Bit Analog Output Card D/A16-08
Features Eight or Sixteen independent double-buffered analog outputs 16-Bit resolution Four Voltage Output Ranges: 0-5V, 0-10V, +5V, +10V Individual range selection per channel Channel-by-channel or simultaneous update modes Outputs held at zero volts at power-up Unique "Software Clear" function permits DAC reset without resetting counters Optional DC-DC Converter for 10 V output ranges Setup and calibration software included The D/A16-08 and D/A16-16 are full-size cards that can be installed in any long I/O slot of PC-AT class computers. They contain either 8 or 16 double-buffered digital-to-analog converters (DAC) and provide 8 or 16 independent analog output channels of 16-bit resolution. The analog output channels have a double-buffered input for single-step update and each is addressed at its own I/O location. The DACs have a two-byte (8LSB's+8MSB's) loading structure. The analog outputs can be updated either independently or simultaneously. In order to prevent excessive outputs at power-up, D/A16-08 and D/A16-16 contain automatic circuits that set D/A outputs to less than 15% of span at system power-on. Upon power-up, the DAC reference voltage is set to a low voltage and the card is set in the Simultaneous Update mode. After all DAC's have been loaded with the desired values, a software command can be used to switch the reference voltage ON at its nominal value. Similarly, a software command can be used at any time to set the reference voltage to zero causing all DAC outputs to be zero volts. The cards also support a unique "Software Clear" capability. This feature permits resetting the DAC output to zero volts without changing the output mode. Operation on 10 V ranges requires optional DC-DC converter as PC computer supply is marginal.

Features

  • Eight or Sixteen independent double-buffered analog outputs
  • 16-Bit resolution
  • Four Voltage Output Ranges: 0-5V, 0-10V, +5V, +10V
  • Individual range selection per channel
  • Channel-by-channel or simultaneous update modes
  • Outputs held at zero volts at power-up
  • Unique "Software Clear" function permits DAC reset without resetting counters
  • Optional DC-DC Converter for 10 V output ranges
  • Setup and calibration software included

The D/A16-08 and D/A16-16 are full-size cards that can be installed in any long I/O slot of PC-AT class computers. They contain either 8 or 16 double-buffered digital-to-analog converters (DAC) and provide 8 or 16 independent analog output channels of 16-bit resolution.

The analog output channels have a double-buffered input for single-step update and each is addressed at its own I/O location. The DACs have a two-byte (8LSB's+8MSB's) loading structure. The analog outputs can be updated either independently or simultaneously.

In order to prevent excessive outputs at power-up, D/A16-08 and D/A16-16 contain automatic circuits that set D/A outputs to less than 15% of span at system power-on. Upon power-up, the DAC reference voltage is set to a low voltage and the card is set in the Simultaneous Update mode. After all DAC's have been loaded with the desired values, a software command can be used to switch the reference voltage ON at its nominal value. Similarly, a software command can be used at any time to set the reference voltage to zero causing all DAC outputs to be zero volts.

The cards also support a unique "Software Clear" capability. This feature permits resetting the DAC output to zero volts without changing the output mode.

Operation on 10 V ranges requires optional DC-DC converter as PC computer supply is marginal.

Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number D/A16-08
Product Name ISA Bus Eight and Sixteen Channel 16-Bit Analog Output Card
Data Acquisition Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

250 kS/s, 16-bit, 64-ch Analog Input PCIE Card -  - Advantech
Specs
Data Acquisition Input Module
View Details
UT330TH USB Temperature and Humidity Datalogger - Professional Monitoring - UT330TH - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Safety IO Modules - 5003436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Output Module; Input/Output Module
Form Factor DIN Rail; Din rail
Agency Approval RoHS Compliant
View Details