ACCES I/O Products, Inc. Datasheets for PCI Products
PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial communications modules.
PCI Products: Learn more
| Product Name | Notes |
|---|---|
| Isolated Serial Interface Card The PCI-ICM-2S serial communications card can be installed in five-volt PCI-bus computer slots and provides effective communication on long lines in noisy environments. Data lines are... | |
| PCI Bus Digital Input/Output Card These cards are 24-bit parallel, digital input/output cards designed for use in PCI-Bus computers. The difference between the models is that I/O connections to PCI-DIO24D... | |
| PCI-DIO Series 24 and 48 Digital Input/Output Card The PCI-DIO-48/48S, PCI-DIO-48JP/JPS, PCI-DIO-48JPL/JPLS, PCI-DIO-48H/HS and PCI-DIO-24S are 24- and 48-bit parallel digital input/output cards designed for use in PCI-Bus computers. The... | |
| RS-422/485 Serial Communication Card The PCI-COM-1S is a single port asynchronous serial communications card that can be installed in any 3.3V or 5V PCI slot computer. The card meets the... | |
| Serial Interface Card The PCI-COM422/4 is a four-port, asynchronous serial communications card designed for use in PCI-Bus computers. It supports RS-422 communications. The card is 6.1 inches (155 mm) long... | |
| Serial Interface Card The PCI-COM485/4 is a four-port, asynchronous serial communications card designed for use in PCI-Bus systems. The cards feature four independent, asynchronous RS-485 serial ports, type 16550 buffered... | |
| Sixteen Channel, 12-Bit Analog Input Card Model PCI-AI12-16 is a multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. | |
| Features 16 Single-Ended / 8 Differential Analog Inputs 12-Bit Resolution, 100kHz A/D Converter Eight Programmable Voltage Ranges (Unipolar & Bipolar) and 4-20mA Current Range FIFO Data and Point List Buffers... | |
| Features 16, 32, or 48 individually optically isolated AC/DC inputs Change-of-state detection (IRQ) on selected inputs (certain models) Polarity insensitive AC/DC inputs accept up to 60VDC or AC rms Optically... | |
| Features 16, 32, or 48 individually optically isolated solid-state outputs Solid-state design permits high-speed switching and long-life expectancy Load voltages up to 60 Volts, current up to 2A Lower cost... | |
| Features 16-bit resolution A/D Sampling rate 16A version:500Ksamples/ sec (maximum aggregate) 16E version:250Ksamples/ sec (maximum aggregate) 16 single-ended or 8 differential analog inputs Channel-by-channel ranges of 0-1V, 0-2V, 0-5V, 0-10V,... | |
| Features 48 or 24 parallel lines of 82C55 digital I/O with tristate buffers prevent unintended control of external equipment IRQ on input change of state (COS) eliminates the need for... | |
| Features 8 optically-isolated, non-polarized CMOS compatible digital inputs accept ±31volts DC or AC rms 8 form C electro-mechanical relays switch up to 1 A each Universal PCI, PCI-X, 3.3V and... | |
| Features Eight or four-port Universal PCI serial communication card Supports field selectable RS-232, RS-422 or RS-485 (2-wire and 4-wire) protocols Includes type 16L788 octal UART with 64-Byte FIFO buffers in... | |
| Features PC/104 Plus Watchdog Timer card with software selectable timeout from 4 µsec Watchdog open collector reset outputs Temperature sensor with calibration pot Temperature monitor / alarm Temperature measurement with... | |
| FEATURES Permits a PC/104-Plus board to be installed in a PCI slot Universal PCI, PCI-X, 3.3V and 5V compatible Allows for convenient debugging, testing, and software development Switches allow user... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) 16 Single-Ended / 8 Differential Analog Inputs 12-Bit Resolution, 100kHz A/D Converter Eight Programmable Voltage Ranges (Unipolar and... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) 24 or 48 bits of digital I/O Interrupt generation on input change-of-state (Model 48S) All I/O lines buffered... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) 96 Lines of Digital Input/Output Four and Eight Bit Ports Independently Selectable for Inputs or Outputs All 96... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Dual-port serial communications card for PCI bus Supports RS-232(PCI-COM2S only), RS-422, and RS-485 protocols Automatic control of RS-485... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Eight or sixteen optically isolated, non-polarized digital inputs Eight or sixteen electro-mechanical relay outputs Opto-isolated channel to channel... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Eight-Port, RS-422 or RS-485 protocols Speeds up to 921Kbps Include type 16550 UARTs (optional 16850) Meets MD2 Low... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Four-port serial communications card for PCI bus Supports RS-422 protocol Includes type 16550 UART with 16-byte FIFO buffers... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Four-port serial communications card for PCI bus Supports RS-485 multidrop networks Includes type 16550 UART with 16-byte FIFO... | |
| FEATURES Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Optically isolated, asynchronous serial communications Supports RS-422 and RS-485 protocols Automatic control of RS-485 driver under all operating... | |
| FEATURES Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Supports RS-422 and RS-485 protocols Automatic control of RS-485 driver under all operating systems Includes type 16550 UART... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Two or Four RS-232 Serial Communication ports. Throughput up to 921.6 Kbps. 32-Bit PCI-bus Interface. UART includes 16-Byte... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Two, four, six, eight and sixteen (respectively), 12-Bit, double-buffered, digital-to-analog converters Program control provides means for either individual... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Up to 120 channels of digital I/O All I/O lines buffered on the card Four- and eight-bit groups... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Watchdog timer to detect computer malfunction Optional computer power supply monitor Optional internal computer temperature monitor Optional measurement... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (PCI-Express available) 24 bits of digital I/O Four and eight bit ports independently selectable for I/O All 24 I/O lines buffered by... | |
| Baud rates up to 460,800 baud, type 16550 UART with 16-byte FIFO buffers |