Measurement Computing High-Speed Simultaneous USB Data Acquisition Device USB-1608HS-2AO

Description
USB-based multifunction DAQ device with eight 16-bit simultaneous sampling analog inputs, two 16-bit analog outputs, and 16 digital I/O. KEY HIGHLIGHTS The USB-1608HS Series of USB data acquisition (DAQ) devices provide simultaneous analog input along with digital and counter functions. Each device features an A/D per channel and up to two analog outputs.
Datasheet
Description
USB-based multifunction DAQ device with eight 16-bit simultaneous sampling analog inputs, two 16-bit analog outputs, and 16 digital I/O. KEY HIGHLIGHTS The USB-1608HS Series of USB data acquisition (DAQ) devices provide simultaneous analog input along with digital and counter functions. Each device features an A/D per channel and up to two analog outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed Simultaneous USB Data Acquisition Device - USB-1608HS-2AO - Measurement Computing
Norton, MA, United States
High-Speed Simultaneous USB Data Acquisition Device
USB-1608HS-2AO
High-Speed Simultaneous USB Data Acquisition Device USB-1608HS-2AO
USB-based multifunction DAQ device with eight 16-bit simultaneous sampling analog inputs, two 16-bit analog outputs, and 16 digital I/O. KEY HIGHLIGHTS The USB-1608HS Series of USB data acquisition (DAQ) devices provide simultaneous analog input along with digital and counter functions. Each device features an A/D per channel and up to two analog outputs.

USB-based multifunction DAQ device with eight 16-bit simultaneous sampling analog inputs, two 16-bit analog outputs, and 16 digital I/O.

KEY HIGHLIGHTS

The USB-1608HS Series of USB data acquisition (DAQ) devices provide simultaneous analog input along with digital and counter functions. Each device features an A/D per channel and up to two analog outputs.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-1608HS-2AO
Product Name High-Speed Simultaneous USB Data Acquisition Device
Data Acquisition Input Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

M Series Output Modules - M-ODC24 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
EL1382 | EtherCAT Terminal, 2-channel digital input, thermistor, 30 ms -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Analogue input module - CPX-E-4AI-U-I - Festo Corporation
Specs
Data Acquisition Input Module
Isolation yes
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
2 suppliers
250 kS/s, 16-bit, 64-ch Analog Input Universal PCI Card - PCI-1747U-AE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 250 kHz
Resolution 16 bits
View Details