Measurement Computing 8-Channel Input Module CB-7018P

Description
8-channel voltage and thermocouple input module with extended thermocouple type inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.
Description
8-channel voltage and thermocouple input module with extended thermocouple type inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

Suppliers

Company
Product
Description
Supplier Links
8-Channel Input Module - CB-7018P - Measurement Computing
Norton, MA, United States
8-Channel Input Module
CB-7018P
8-Channel Input Module CB-7018P
8-channel voltage and thermocouple input module with extended thermocouple type inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

8-channel voltage and thermocouple input module with extended thermocouple type inputs.

KEY HIGHLIGHTS

Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

Supplier's Site

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number CB-7018P
Product Name 8-Channel Input Module
Data Acquisition Input Module
Form Factor Stand-alone
User Interface Computer Programmable
Host Connection Serial
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog Front End (AFE) - AFE1105E/1K - Lingto Electronic Limited
Specs
Digital I/O Channels 1 #
Resolution 14 bits
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details