Measurement Computing High-Speed Simultaneous USB Data Acquisition Device USB-1608HS

Description
USB-based DAQ device with eight 16-bit simultaneous sampling analog inputs and 16 digital I/O lines. KEY HIGHLIGHTS The USB-1608HS Series of USB data acquisition (DAQ) devices provide simultaneous analog input along with digital and counter functions. Each device features an A/D per channel and up to two analog outputs.
Datasheet
Description
USB-based DAQ device with eight 16-bit simultaneous sampling analog inputs and 16 digital I/O lines. KEY HIGHLIGHTS The USB-1608HS Series of USB data acquisition (DAQ) devices provide simultaneous analog input along with digital and counter functions. Each device features an A/D per channel and up to two analog outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed Simultaneous USB Data Acquisition Device - USB-1608HS - Measurement Computing
Norton, MA, United States
High-Speed Simultaneous USB Data Acquisition Device
USB-1608HS
High-Speed Simultaneous USB Data Acquisition Device USB-1608HS
USB-based DAQ device with eight 16-bit simultaneous sampling analog inputs and 16 digital I/O lines. KEY HIGHLIGHTS The USB-1608HS Series of USB data acquisition (DAQ) devices provide simultaneous analog input along with digital and counter functions. Each device features an A/D per channel and up to two analog outputs.

USB-based DAQ device with eight 16-bit simultaneous sampling analog inputs and 16 digital I/O lines.

KEY HIGHLIGHTS

The USB-1608HS Series of USB data acquisition (DAQ) devices provide simultaneous analog input along with digital and counter functions. Each device features an A/D per channel and up to two analog outputs.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-1608HS
Product Name High-Speed Simultaneous USB Data Acquisition Device
Data Acquisition Input Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - 7781885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outputs Digital
Agency Approval RoHS Compliant
Analog Channels 16 #
View Details
BK3120 | PROFIBUS Economy plus Bus Coupler -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details