Measurement Computing High Precision Thermocouple, Voltage USB Data Acquisition Device USB-2408-2AO

Description
USB-based 24-bit, isolated, 16 SE/8 DIFF temperature and voltage measurement device with 8 digital I/O, 2 counter inputs, and 2 analog outputs. KEY HIGHLIGHTS The USB-2408 Series of USB data acquisition (DAQ) devices have 24-bit resolution for highly accurate measurements. Features include thermocouple or voltage configuration per channel along with digital and counter functions. Up to two analog outputs are available.
Datasheet
Description
USB-based 24-bit, isolated, 16 SE/8 DIFF temperature and voltage measurement device with 8 digital I/O, 2 counter inputs, and 2 analog outputs. KEY HIGHLIGHTS The USB-2408 Series of USB data acquisition (DAQ) devices have 24-bit resolution for highly accurate measurements. Features include thermocouple or voltage configuration per channel along with digital and counter functions. Up to two analog outputs are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Precision Thermocouple, Voltage USB Data Acquisition Device - USB-2408-2AO - Measurement Computing
Norton, MA, United States
High Precision Thermocouple, Voltage USB Data Acquisition Device
USB-2408-2AO
High Precision Thermocouple, Voltage USB Data Acquisition Device USB-2408-2AO
USB-based 24-bit, isolated, 16 SE/8 DIFF temperature and voltage measurement device with 8 digital I/O, 2 counter inputs, and 2 analog outputs. KEY HIGHLIGHTS The USB-2408 Series of USB data acquisition (DAQ) devices have 24-bit resolution for highly accurate measurements. Features include thermocouple or voltage configuration per channel along with digital and counter functions. Up to two analog outputs are available.

USB-based 24-bit, isolated, 16 SE/8 DIFF temperature and voltage measurement device with 8 digital I/O, 2 counter inputs, and 2 analog outputs.

KEY HIGHLIGHTS

The USB-2408 Series of USB data acquisition (DAQ) devices have 24-bit resolution for highly accurate measurements. Features include thermocouple or voltage configuration per channel along with digital and counter functions. Up to two analog outputs are available.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-2408-2AO
Product Name High Precision Thermocouple, Voltage USB Data Acquisition Device
Data Acquisition Input Module
Form Factor Stand-alone
Outputs TTL
User Interface None; Computer Programmable
Host Connection USB; TTL
Unlock Full Specs
to access all available technical data

Similar Products

Memocon-SC Output Module - JAMSC-B2505 - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-09 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details