Measurement Computing 32-Bit Counter/Frequency Input Module CB-7080

Description
2-channel, 32-bit counter/frequency input module. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.
Datasheet
Description
2-channel, 32-bit counter/frequency input module. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-Bit Counter/Frequency Input Module - CB-7080 - Measurement Computing
Norton, MA, United States
32-Bit Counter/Frequency Input Module
CB-7080
32-Bit Counter/Frequency Input Module CB-7080
2-channel, 32-bit counter/frequency input module. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

2-channel, 32-bit counter/frequency input module.

KEY HIGHLIGHTS

Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number CB-7080
Product Name 32-Bit Counter/Frequency Input Module
Data Acquisition Input Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection Serial
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details