Measurement Computing High Precision Thermocouple, Voltage USB Data Acquisition Device USB-2408

Description
USB-based 24-bit, isolated, 16 SE/8 DIFF temperature and voltage measurement device with 8 digital I/O, and 2 counter inputs. KEY HIGHLIGHTS The USB-2408 Series of USB data acquisition (DAQ) devices have 24-bit resolution for highly accurate measurements. Features include thermocouple or voltage configuration per channel along with digital and counter functions. Up to two analog outputs are available.
Datasheet
Description
USB-based 24-bit, isolated, 16 SE/8 DIFF temperature and voltage measurement device with 8 digital I/O, and 2 counter inputs. KEY HIGHLIGHTS The USB-2408 Series of USB data acquisition (DAQ) devices have 24-bit resolution for highly accurate measurements. Features include thermocouple or voltage configuration per channel along with digital and counter functions. Up to two analog outputs are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Precision Thermocouple, Voltage USB Data Acquisition Device - USB-2408 - Measurement Computing
Norton, MA, United States
High Precision Thermocouple, Voltage USB Data Acquisition Device
USB-2408
High Precision Thermocouple, Voltage USB Data Acquisition Device USB-2408
USB-based 24-bit, isolated, 16 SE/8 DIFF temperature and voltage measurement device with 8 digital I/O, and 2 counter inputs. KEY HIGHLIGHTS The USB-2408 Series of USB data acquisition (DAQ) devices have 24-bit resolution for highly accurate measurements. Features include thermocouple or voltage configuration per channel along with digital and counter functions. Up to two analog outputs are available.

USB-based 24-bit, isolated, 16 SE/8 DIFF temperature and voltage measurement device with 8 digital I/O, and 2 counter inputs.

KEY HIGHLIGHTS

The USB-2408 Series of USB data acquisition (DAQ) devices have 24-bit resolution for highly accurate measurements. Features include thermocouple or voltage configuration per channel along with digital and counter functions. Up to two analog outputs are available.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number USB-2408
Product Name High Precision Thermocouple, Voltage USB Data Acquisition Device
Data Acquisition Input Module
Form Factor Stand-alone
Outputs TTL
User Interface None; Computer Programmable
Unlock Full Specs
to access all available technical data