LEMO USA, Inc. Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| Watertight self-latching multipole connectors with alignment key Description: • Multipole 2 to 64 contacts • Multi or mixed contacts with: Coaxial 1 to 14 contacts Fluidic 1 to 14 contacts... | |
| DESCRIPTION: Rapidly improving battery technologies, capacities and cost as well as increasing tendency towards autonomous/driverles ss vehicles have created a clear trend towards increased power requirements for connectors in the... | |
| M series connectors are lightweight triple start ratchet coupling type connectors designed for avionics, aerospace, military, security, motorsport and heavy duty applications. The products is a COTS (Commercial Off-The-Shelf), fulfil... | |
| The OPTIMA M Series Single Pair Ethernet (SPE) completes our renowned M Series by delivering data transmission rates of up to 2.5 Gbps over just two wires, offering an ultra-lightweight... | |
| This Push-Pull metal connector is based on existing LEMO series and is available in B or T series. This product includes a LED lit flange allowing to display the connection... | |
| The D Series offers the optimal miniature connectivity solution for soldier-worn applications like radios, headsets, cameras and visual enhancement devices. Engineered with exceptional vibration resistance, it’s also the perfect choice... |
| << Prev | Next >> |