Halo LED connectors are push-pull metal connectors designed to display connection status via an RGB LED flange, compatible with LEMO 0B-0T, 1B-1T, and 2B-2T series. They feature a PEEK insulator, operate from -40°C to +100°C, and are powered by a 3.3V supply with each LED drawing 20 mA. The connectors offer IP50 sealing (IP68 for T series), are available with crimp or solder contacts, and support color modulation via PWM for multi-color indication. Physical dimensions vary by series: 0B-0T (13.1 mm × 11.6 mm × 24 mm), 1B-1T (15.1 mm × 13.6 mm × 26 mm), and 2B-2T (20.1 mm × 18.6 mm × 29 mm).
This Push-Pull metal connector is based on existing LEMO series and is available in B or T series.
This product includes a LED lit flange allowing to display the connection status, which enables the user to have immediate visual identification showing that the connector is securely connected and powered up.
The connector includes a circular array of LED positioned on the connector flange. These LEDs can be either white, red, green or blue. The equipment designer can also, according to his needs, display two different colors consecutively (green/red for instance), allowing the equipment to display a connector status for diagnostics.
As part of the IAC™ (Intelligent Active Connector) program, additional features, such as unique connector identification can be available. In this case, the connector pair will encapsulate an electronic chip that can offer identification, counting, safety and security options.
Main Features:
| LEMO USA, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | Halo |
| Product Name | LED Connector |
| Connector Type | Circular / Cylindrical Connectors; Hospital Grade / Medical; Military Connector |
| Gender | Male / Plug; Female / Jack |
| Geometry | Straight |