CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:1P Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:PSU (Polysulphone) Body RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 81T9655 |
| Product Name | Circular Connector, Plug, 4 Position, Cable; Product Range Lemo |
| Connector Type | Circular / Cylindrical Connectors |