OPTIMA D SERIES -- COMPACT AND MINIATURE CONNECTOR FOR EXTREME CONDITIONS
LEMO USA, Inc.Compact and miniature connector for extreme conditionsOPTIMA D Series
Description
The D Series offers the optimal miniature connectivity solution for soldier-worn applications like radios, headsets, cameras and visual enhancement devices. Engineered with exceptional vibration resistance, it’s also the perfect choice for UAV or aerospace applications.
Compact & Miniature Design
Over molded plug is 25% shorter than standard LEMO Series
Small plug diameters optimize tight-space integration
High contact density – up to 32 contacts in a compact form
Rugged & Reliable Performance
MIL-STD-810H tested for shock, vibration, and environmental resistance
IP68 sealing (20m/2h) even when unmated
EMI/RFI shielding ensures clean, uninterrupted signal transmission
Modular Design for Maximum Flexibility
Choice of push-pull or break-away latching systems
Robust 5-spur keying enables safe and accurate blind mating
Available in five sizes with multiple configurations:
High-speed (USB, Ethernet)
Multipole power/signal
Coaxial solutions
Easy mechanical integration:
Flush mounting on the enclosure
Uniform PCB height across all sizes
Three socket models for streamlined system adaptation
LEMO USA, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
The D Series offers the optimal miniature connectivity solution for soldier-worn applications like radios, headsets, cameras and visual enhancement devices. Engineered with exceptional vibration resistance, it’s also the perfect choice for UAV or aerospace applications.
Compact & Miniature Design
Over molded plug is 25% shorter than standard LEMO Series
Small plug diameters optimize tight-space integration
High contact density – up to 32 contacts in a compact form
Rugged & Reliable Performance
MIL-STD-810H tested for shock, vibration, and environmental resistance
IP68 sealing (20m/2h) even when unmated
EMI/RFI shielding ensures clean, uninterrupted signal transmission
Modular Design for Maximum Flexibility
Choice of push-pull or break-away latching systems
Robust 5-spur keying enables safe and accurate blind mating
Available in five sizes with multiple configurations:
High-speed (USB, Ethernet)
Multipole power/signal
Coaxial solutions
Easy mechanical integration:
Flush mounting on the enclosure
Uniform PCB height across all sizes
Three socket models for streamlined system adaptation
Compact and miniature connector for extreme conditions
OPTIMA D Series
Compact and miniature connector for extreme conditions
OPTIMA D Series
The D Series offers the optimal miniature connectivity solution for soldier-worn applications like radios, headsets, cameras and visual enhancement devices. Engineered with exceptional vibration resistance, it’s also the perfect choice for UAV or aerospace applications.
Compact & Miniature Design
Over molded plug is 25% shorter than standard LEMO Series
Small plug diameters optimize tight-space integration
High contact density – up to 32 contacts in a compact form
Rugged & Reliable Performance
MIL-STD-810H tested for shock, vibration, and environmental resistance
IP68 sealing (20m/2h) even when unmated
EMI/RFI shielding ensures clean, uninterrupted signal transmission
Modular Design for Maximum Flexibility
Choice of push-pull or break-away latching systems
Robust 5-spur keying enables safe and accurate blind mating
Available in five sizes with multiple configurations:
High-speed (USB, Ethernet)
Multipole power/signal
Coaxial solutions
Easy mechanical integration:
Flush mounting on the enclosure
Uniform PCB height across all sizes
Three socket models for streamlined system adaptation
The D Series offers the optimal miniature connectivity solution for soldier-worn applications like radios, headsets, cameras and visual enhancement devices. Engineered with exceptional vibration resistance, it’s also the perfect choice for UAV or aerospace applications.
Compact & Miniature Design
Over molded plug is 25% shorter than standard LEMO Series
Small plug diameters optimize tight-space integration
High contact density – up to 32 contacts in a compact form
Rugged & Reliable Performance
MIL-STD-810H tested for shock, vibration, and environmental resistance
IP68 sealing (20m/2h) even when unmated
EMI/RFI shielding ensures clean, uninterrupted signal transmission
Modular Design for Maximum Flexibility
Choice of push-pull or break-away latching systems
Robust 5-spur keying enables safe and accurate blind mating
Available in five sizes with multiple configurations:
High-speed (USB, Ethernet)
Multipole power/signal
Coaxial solutions
Easy mechanical integration:
Flush mounting on the enclosure
Uniform PCB height across all sizes
Three socket models for streamlined system adaptation
Supplier's Site
Datasheet
Technical Specifications
LEMO USA, Inc.
Product Category
Electrical Connectors
Product Number
OPTIMA D Series
Product Name
Compact and miniature connector for extreme conditions
Connector Type
Circular / Cylindrical Connectors; Military Connector