LEMO USA, Inc. Circular Connector, Receptacle, 3 Position, Panel; Product Range Lemo HEG.2K.303.CLLP

Description
RECPT (CdG) 3CTS C-COL
Request a Quote Datasheet
Description
RECPT (CdG) 3CTS C-COL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HEG.2K.303.CLLP - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECPT (CdG) 3CTS C-COL

RECPT (CdG) 3CTS C-COL

Buy Now
Circular Connector, Receptacle, 3 Position, Panel; Product Range Lemo - 46X4807 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, Panel; Product Range Lemo
46X4807
Circular Connector, Receptacle, 3 Position, Panel; Product Range Lemo 46X4807
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:2K Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:2K Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HEG.2K.303.CLLP 46X4807
Product Name Circular Connector, Receptacle, 3 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Circular Connector Assemblies - EEG.2B.304.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 15.0 amps
View Details
2 suppliers