LEMO USA, Inc. Datasheets for Circular Connectors

Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
The original standard self-latching connectors with stepped inserts for alignment (of multipole version). Description: • Unipole • Coaxial 50 and 75 Ω • Multipole 2 to 106 contacts • Triaxial...
Based on transmission standards (IEEE 802.3), single-pair Ethernet (also called SPE or 1000Base-T1) is integrated into new generations of automobiles. 1000Base-T1 is designed to operate over a single twisted-pair copper...
Building on the 2P series legacy in medical applications, these new insert configurations are the ideal solutions for latest high voltages PFA (Pulsed-Field Ablation) and PEF (Pulsed Electrical Field) catheter...
Equipped with increased sensors, objects, vehicles and machines are increasingly communicating with each other and with the outside world thanks to the emergence of the Internet of Things (IoT). The...
Screw coupling underwater connectors with alignment key suitable for pressure up to 30 bars. Description: • Multipole 2 to 64 contacts • Multi or mixed contacts with: Coaxial 1 to...
Self-latching plastic connectors with alignment key for medical applications. Description: • Multipole 2 to 34 contacts • Voltage mains • Fluidic • Mixed contacts in 2P and 3P series with:...
Single contact self-latching high voltage connector with a test voltage from 5 to 70 kV d.c. Description: • Single HV contact Main Features: • Push-Pull self-latching • Test voltage from...
The LEMO T Series range are small diameter waterproof Push-Pull multipole connectors with an index protection of IP68. T series connectors have been specifically designed for outdoor applications. They include...
The REDEL MP Series goes beyond traditional connectors with a new modular insert concept modules to combine power, signal, data, fiber and fluidic in a single hybrid connector. The REDEL...
The REDEL SP connectors are plastic Push-Pull connectors offering an ergonomic grip and a variety of colors enhancing usability. The latch sleeve is recessed into the connectors body ensuring greater...
The REDEL SP Series takes high-performance connectivity to the next level - combining lightweight strength, exceptional contact density, and an ergonomic, easy-to-handle design. Now enhanced with resin-free IP68 sealing, it...
This product is a new design of the S series. It offers a new outer shell design with LEMO's famous chocolate bar shape. The product uses the S series half-moon...

<< Prev