LEMO USA, Inc. Circular Connector Assemblies HGP.0E.304.CLLPV

Description
4 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - HGP.0E.304.CLLPV-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
HGP.0E.304.CLLPV-ND
Circular Connector Assemblies HGP.0E.304.CLLPV-ND
4 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Cup

4 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Cup

Buy Now Datasheet
RECPT W.NUT 4CTS BRAZ

RECPT W.NUT 4CTS BRAZ

Buy Now
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo - 91R0362 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo
91R0362
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo 91R0362
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:0E Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:0E Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HGP.0E.304.CLLPV-ND HGP.0E.304.CLLPV 91R0362
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2310 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Nicomatic North America
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 1377G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers