LEMO USA, Inc. Datasheets for Medical Electronic Connectors

Medical electronics connectors are used with medical devices and medical equipment in hospitals, clinics, doctors' offices, and other healthcare facilities.
Medical Electronic Connectors: Learn more

Product Name Notes
Coaxial 50 Ω self-latching connectors, the basis of the NIM-CAMAC standard. Description: • Coaxial 50 Ω • Triaxial Main Features: • Push-Pull self-latching • Over 40 shell styles • Temp.
Building on the 2P series legacy in medical applications, these new insert configurations are the ideal solutions for latest high voltages PFA (Pulsed-Field Ablation) and PEF (Pulsed Electrical Field) catheter...
Self-latching plastic connectors with alignment key for medical applications. Description: • Multipole 2 to 34 contacts • Voltage mains • Fluidic • Mixed contacts in 2P and 3P series with:...
Single contact self-latching high voltage connector with a test voltage from 5 to 70 kV d.c. Description: • Single HV contact Main Features: • Push-Pull self-latching • Test voltage from...
The LEMO B Series offers a modular, ergonomic, rugged and reliable circular multipole connector for applications needing quick and secure Push-Pull latching. Making it an ideal choice for test and...
The REDEL MP Series goes beyond traditional connectors with a new modular insert concept modules to combine power, signal, data, fiber and fluidic in a single hybrid connector. The REDEL...
The REDEL SP connectors are plastic Push-Pull connectors offering an ergonomic grip and a variety of colors enhancing usability. The latch sleeve is recessed into the connectors body ensuring greater...
The REDEL SP Series takes high-performance connectivity to the next level - combining lightweight strength, exceptional contact density, and an ergonomic, easy-to-handle design. Now enhanced with resin-free IP68 sealing, it...
This Push-Pull metal connector is based on existing LEMO series and is available in B or T series. This product includes a LED lit flange allowing to display the connection...