LEMO USA, Inc. Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies HEG.0B.307.CLNP

Description
Win Source Part Number: 1350274-HEG.0B.307.C LNP Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: 0B Number of Positions: 7 Color: Silver Features: Potted Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Bronze Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: G Standard Package: 1 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: 307 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 59.0µin (1.50µm) Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -20°C ~ 100°C Shell Material: Brass Shell Finish: Chrome Insert Material: Polyetheretherketone (PEEK) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: LEMO Base Product Number: HEG.0B Primary Material: Metal California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1350274-HEG.0B.307.C LNP Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: 0B Number of Positions: 7 Color: Silver Features: Potted Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Bronze Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: G Standard Package: 1 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: 307 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 59.0µin (1.50µm) Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -20°C ~ 100°C Shell Material: Brass Shell Finish: Chrome Insert Material: Polyetheretherketone (PEEK) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: LEMO Base Product Number: HEG.0B Primary Material: Metal California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1350274-HEG.0B.307.CLNP - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1350274-HEG.0B.307.CLNP
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1350274-HEG.0B.307.CLNP
Win Source Part Number: 1350274-HEG.0B.307.C LNP Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: 0B Number of Positions: 7 Color: Silver Features: Potted Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Bronze Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: G Standard Package: 1 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: 307 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 59.0µin (1.50µm) Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -20°C ~ 100°C Shell Material: Brass Shell Finish: Chrome Insert Material: Polyetheretherketone (PEEK) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: LEMO Base Product Number: HEG.0B Primary Material: Metal California Prop 65: Warning Information

Win Source Part Number: 1350274-HEG.0B.307.CLNP
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: 0B
Number of Positions: 7
Color: Silver
Features: Potted
Connector Type: Receptacle, Female Sockets
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Bronze
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Orientation: G
Standard Package: 1
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: 307
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 59.0µin (1.50µm)
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -20°C ~ 100°C
Shell Material: Brass
Shell Finish: Chrome
Insert Material: Polyetheretherketone (PEEK)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: LEMO
Base Product Number: HEG.0B
Primary Material: Metal
California Prop 65: Warning Information

Buy Now Datasheet
 - HEG.0B.307.CLNP - Powell Electronics, Inc.
Swedesboro, NJ, United States
7 Position Circular Connector Receptacle

7 Position Circular Connector Receptacle

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1350274-HEG.0B.307.CLNP HEG.0B.307.CLNP
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115761 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details