LEMO USA, Inc. Circular, Receptacle, 30Pos, Socket, Solder; Product Range Lemo HEN.3F.330.U0450

Description
CIRCULAR, RECEPTACLE, 30POS, SOCKET, SOLDER; Product Range:3F Series; Circular Connector Shell Style:-; No. of Contacts:30Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR, RECEPTACLE, 30POS, SOCKET, SOLDER; Product Range:3F Series; Circular Connector Shell Style:-; No. of Contacts:30Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 30Pos, Socket, Solder; Product Range Lemo - 31X3105 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 30Pos, Socket, Solder; Product Range Lemo
31X3105
Circular, Receptacle, 30Pos, Socket, Solder; Product Range Lemo 31X3105
CIRCULAR, RECEPTACLE, 30POS, SOCKET, SOLDER; Product Range:3F Series; Circular Connector Shell Style:-; No. of Contacts:30Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR, RECEPTACLE, 30POS, SOCKET, SOLDER; Product Range:3F Series; Circular Connector Shell Style:-; No. of Contacts:30Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31X3105
Product Name Circular, Receptacle, 30Pos, Socket, Solder; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details