LEMO USA, Inc. Circular, Receptacle, 10Pos, Socket, Solder; Product Range Lemo HEN.2F.310.U0450

Description
CIRCULAR, RECEPTACLE, 10POS, SOCKET, SOLDER; Product Range:2F Series; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR, RECEPTACLE, 10POS, SOCKET, SOLDER; Product Range:2F Series; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, 10Pos, Socket, Solder; Product Range Lemo - 31X3104 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 10Pos, Socket, Solder; Product Range Lemo
31X3104
Circular, Receptacle, 10Pos, Socket, Solder; Product Range Lemo 31X3104
CIRCULAR, RECEPTACLE, 10POS, SOCKET, SOLDER; Product Range:2F Series; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR, RECEPTACLE, 10POS, SOCKET, SOLDER; Product Range:2F Series; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31X3104
Product Name Circular, Receptacle, 10Pos, Socket, Solder; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

UHF Female Bulkhead Receptacle - 9240 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details