LEMO USA, Inc. Circular Connector, Receptacle, 7 Position, Panel; Product Range Lemo HEG.1B.307.CLNP

Description
7 Position Circular Connector Receptacle
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HEG.1B.307.CLNP - Powell Electronics, Inc.
Swedesboro, NJ, United States
7 Position Circular Connector Receptacle

7 Position Circular Connector Receptacle

Buy Now
Circular Connector, Receptacle, 7 Position, Panel; Product Range Lemo - 85X5993 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7 Position, Panel; Product Range Lemo
85X5993
Circular Connector, Receptacle, 7 Position, Panel; Product Range Lemo 85X5993
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Product Range:1B Series; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Product Range:1B Series; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HEG.1B.307.CLNP 85X5993
Product Name Circular Connector, Receptacle, 7 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Circular Connector Accessories - 2243-PS1T24-11X-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers