The LEMO M series is a family of high-power, ratchet-coupling connectors designed for harsh environments in automotive, aerospace, defense, robotics, and transportation applications. Available in unipole and multipole configurations, they accommodate conductor cross-sections from 10 mm² to 50 mm² with rated currents up to 430 A. The connectors feature gold-plated copper crimp contacts, IP68 sealing in both mated and unmated states, and operate from -55°C to 200°C. They provide 360° EMC shielding, blind mating with visual color coding, and meet MIL-STD-810F standards. Shell options include aluminum and brass for salt fog resistance, with low mating forces and over 3,000 mating cycles. The design enables compact integration and reduced weight compared to competing solutions.
M series connectors are lightweight triple start ratchet coupling type connectors designed for avionics, aerospace, military, security, motorsport and heavy duty applications.
The products is a COTS (Commercial Off-The-Shelf), fulfil various MIL –spec requirements and answer most of the MIL-DTL-38999 requirements.
The connectors are smaller in size for the same number of pins than standard MIL 38999 products.
A threaded option allows mounting standard MIL-DTL-38999L back shell.
The M series are identified with a laser engraved part number and production batch number to ensure full traceability from raw materials to delivered product, with many options held in stock.
Main Features:
DESCRIPTION:
Rapidly improving battery technologies, capacities and cost as well as increasing tendency towards autonomous/driverles
The new LEMO M series ratchet coupling High Power connectors were developed to satisfy the most stringent connection requirements for High Power distribution of electronic devices and electric drive vehicles - essentially any system with electrical motors, batteries and inverters where high torque may be required for short or longer period.
This new LEMO M series High Power portfolio constitutes one of the most comprehensive, compact, light, rugged, safe and completely waterproof reliable interconnect solution set available on the market for high power requirements.
MAIN FEATURES:
| LEMO USA, Inc. | LEMO USA, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | M Series | M Series |
| Product Name | Harsh Environment Connectors | High Power Connector |
| Connector Type | Audio / Video; Automotive Connector; Circular / Cylindrical Connectors; Military Connector | Automotive Connector; Circular / Cylindrical Connectors; Military Connector |
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack |
| Geometry | Straight | Straight |
| Termination | Crimp, PCB | Crimp |