LEMO USA, Inc. Datasheets for Network Media Converters

Network media converters change the signal of encoded data from one media type to another as it is transmitted through, or between, networks.
Network Media Converters: Learn more

Product Name Notes
The HD Z-Link is compatible with a wide ranges of cameras from top end digital cinematography cameras, broadcast system cameras and camcorders, professional cameras and camcorders and top end consumer...
The LEMO Ethernet to fibre media converter ensure reliable conversion in harsh environments. Description: • Single mode fibre Main Features: • Push-Pull self-latching • Temp. range -20°C to 85°C •
The LEMO MEERKAT™ is a triax to fibre media converter. The unit encodes the camera’s triaxial signal and sends it to the OB van using SMPTE 311M cable. Description: •
The LEMO SERBAL™ is a 4 channel multiplexer that makes HD/SDI to fibre conversion possible. Description: • BNC connectors (4x) • Hybrid with (see the 3K.93C series) 2 fibre optic...
The LEMO SHACK™ is a conversion unit from SMPTE cable to single mode optical fibres. Description: • SC, ST, FC or LC fibre optic (single-mode) • Hybrid with (see the...
The MULTISHACK-6X enables up to 6 cameras to be individually powered from one remote source (i.e. a local generator) through the 3K.93C connectors and cables. The optical signals will continue...
The system provides a transition from HD over hybrid (copper and fibre) cables to HD over a single multiway fibre optic cable. The MULTISHACK-3X enables up to 3 cameras to...