LEMO USA, Inc. Circular Connector, Receptacle, 14 Position, Panel; Product Range Lemo HCG.1B.314.CLLP

Description
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, PANEL; Product Range:1B Series; Circular Connector Shell Style:-; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, PANEL; Product Range:1B Series; Circular Connector Shell Style:-; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 14 Position, Panel; Product Range Lemo - 46X4798 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14 Position, Panel; Product Range Lemo
46X4798
Circular Connector, Receptacle, 14 Position, Panel; Product Range Lemo 46X4798
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, PANEL; Product Range:1B Series; Circular Connector Shell Style:-; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, PANEL; Product Range:1B Series; Circular Connector Shell Style:-; No. of Contacts:14Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46X4798
Product Name Circular Connector, Receptacle, 14 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2952-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details