LEMO USA, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
| Product Name | Notes |
|---|---|
| DESCRIPTION: Rapidly improving battery technologies, capacities and cost as well as increasing tendency towards autonomous/driverles ss vehicles have created a clear trend towards increased power requirements for connectors in the... | |
| M series connectors are lightweight triple start ratchet coupling type connectors designed for avionics, aerospace, military, security, motorsport and heavy duty applications. The products is a COTS (Commercial Off-The-Shelf), fulfil... | |
| Single contact self-latching high voltage connector with a test voltage from 5 to 70 kV d.c. Description: • Single HV contact Main Features: • Push-Pull self-latching • Test voltage from... | |
| The F series connector is a compact Push-Pull connector designed initially for motorsports in 1995. It is a high performance quality interconnection system, very resistant to vibration. Available with aluminum... | |
| The LEMO T Series range are small diameter waterproof Push-Pull multipole connectors with an index protection of IP68. T series connectors have been specifically designed for outdoor applications. They include... | |
| The OPTIMA M Series Single Pair Ethernet (SPE) completes our renowned M Series by delivering data transmission rates of up to 2.5 Gbps over just two wires, offering an ultra-lightweight... | |
| This Push-Pull metal connector is based on existing LEMO series and is available in B or T series. This product includes a LED lit flange allowing to display the connection... | |
| The D Series offers the optimal miniature connectivity solution for soldier-worn applications like radios, headsets, cameras and visual enhancement devices. Engineered with exceptional vibration resistance, it’s also the perfect choice... |