OADM 12 -- LASER-DISTANCE SENSOR
Baumer Ltd.
Laser-Distance Sensor
OADM 12
Description
features
pocket-size design teachable measuring range Sr > 1 mm resolution up to 2 µm
Description
features
pocket-size design teachable measuring range Sr > 1 mm resolution up to 2 µm
Datasheet
Suppliers
Laser-Distance Sensor
OADM 12
features
pocket-size design teachable measuring range Sr > 1 mm resolution up to 2 µm
features
- pocket-size design
teachable measuring range Sr > 1 mm
resolution up to 2 µm
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
OADM 12 |
|
Product Name
|
Laser-Distance Sensor |
|
Sensor Technology
|
Optical Triangulation Position Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Linear Encoder
Measurement Range
3.94 to 19.69 inch (100 to 500 mm)
Linearity
0.5000 ±% Full Scale
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details
Sensor Technology
Time of Flight Optical Position Sensor
Body Shape
Rectangular
Operating Temperature
-4 to 122 F (-20 to 50 C)
View Details
Operating Temperature
14 to 140 F (-10 to 60 C)
View Details