Baumer Ltd. IPRM 12 Series High Precision Analog Sensor

Description
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less, maintenance-free operating principle High resistance to environmental influences Extremely high resolution and repeatability Material-selective measuring principle High switching frequencies Available in the smallest possible dimensions.
Datasheet
Description
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less, maintenance-free operating principle High resistance to environmental influences Extremely high resolution and repeatability Material-selective measuring principle High switching frequencies Available in the smallest possible dimensions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IPRM 12 Series High Precision Analog Sensor -  - Baumer Ltd.
Southington, CT, USA
IPRM 12 Series High Precision Analog Sensor
IPRM 12 Series High Precision Analog Sensor
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less, maintenance-free operating principle High resistance to environmental influences Extremely high resolution and repeatability Material-selective measuring principle High switching frequencies Available in the smallest possible dimensions.

Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers.

Inductive sensors are characterized by the following properties:

  • Contact-less, maintenance-free operating principle
  • High resistance to environmental influences
  • Extremely high resolution and repeatability
  • Material-selective measuring principle
  • High switching frequencies
  • Available in the smallest possible dimensions.
Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Linear Position Sensors
Product Name IPRM 12 Series High Precision Analog Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1181 inch (0.0 to 3 mm)
Resolution 4.00E-6 to 1.70E-4 mm (1.57E-7 to 6.69E-6 inches)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details
Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details