Baumer Ltd. Inductive Linear Sensor IWRM 30 10mm

Description
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less, maintenance-free operating principle High resistance to environmental influences Extremely high resolution and repeatability Material-selective measuring principle High switching frequencies Available in the smallest possible dimensions.
Datasheet
Description
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less, maintenance-free operating principle High resistance to environmental influences Extremely high resolution and repeatability Material-selective measuring principle High switching frequencies Available in the smallest possible dimensions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Linear Sensor - IWRM 30 10mm - Baumer Ltd.
Southington, CT, USA
Inductive Linear Sensor
IWRM 30 10mm
Inductive Linear Sensor IWRM 30 10mm
Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties: Contact-less, maintenance-free operating principle High resistance to environmental influences Extremely high resolution and repeatability Material-selective measuring principle High switching frequencies Available in the smallest possible dimensions.

Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers.

Inductive sensors are characterized by the following properties:

  • Contact-less, maintenance-free operating principle
  • High resistance to environmental influences
  • Extremely high resolution and repeatability
  • Material-selective measuring principle
  • High switching frequencies
  • Available in the smallest possible dimensions.
Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Linear Position Sensors
Product Number IWRM 30 10mm
Product Name Inductive Linear Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1969 to 0.3937 inch (5 to 10 mm)
Operating Temperature 0.0 to 60 F (-17.78 to 15.56 C)
Output Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details