Baumer Ltd. Laser-Distance Sensor OADM 21 (Laser)

Description
features teachable measuring range Sr > 10 mm resolution up to 10 µm synchronization input
Datasheet
Description
features teachable measuring range Sr > 10 mm resolution up to 10 µm synchronization input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser-Distance Sensor - OADM 21 (Laser) - Baumer Ltd.
Southington, CT, USA
Laser-Distance Sensor
OADM 21 (Laser)
Laser-Distance Sensor OADM 21 (Laser)
features teachable measuring range Sr > 10 mm resolution up to 10 µm synchronization input

features

  • teachable measuring range Sr > 10 mm
    resolution up to 10 µm
    synchronization input
Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Linear Position Sensors
Product Number OADM 21 (Laser)
Product Name Laser-Distance Sensor
Sensor Technology Optical Triangulation Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details