Baumer Ltd. Ultrasonic Distance Sensor UNDK 30 (2000 mm)

Description
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver. The highly integrated and extremely powerful Baumer sensors are capable of sensing objects irrespective of their color, surface properties or transparency and of measuring the distance from the sensor to a target. Ultrasonic sensors are extremely resistant to dirt. They are not impaired by dust, smoke, vapors or other contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest containers capable of measuring fill levels in test tubes and even in microwell plates
Datasheet
Description
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver. The highly integrated and extremely powerful Baumer sensors are capable of sensing objects irrespective of their color, surface properties or transparency and of measuring the distance from the sensor to a target. Ultrasonic sensors are extremely resistant to dirt. They are not impaired by dust, smoke, vapors or other contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest containers capable of measuring fill levels in test tubes and even in microwell plates
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Distance Sensor - UNDK 30 (2000 mm) - Baumer Ltd.
Southington, CT, USA
Ultrasonic Distance Sensor
UNDK 30 (2000 mm)
Ultrasonic Distance Sensor UNDK 30 (2000 mm)
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver. The highly integrated and extremely powerful Baumer sensors are capable of sensing objects irrespective of their color, surface properties or transparency and of measuring the distance from the sensor to a target. Ultrasonic sensors are extremely resistant to dirt. They are not impaired by dust, smoke, vapors or other contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest containers capable of measuring fill levels in test tubes and even in microwell plates

Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s receiver.

The highly integrated and extremely powerful Baumer sensors are capable of sensing objects irrespective of their color, surface properties or transparency and of measuring the distance from the sensor to a target.
Ultrasonic sensors are extremely resistant to dirt. They are not impaired by dust, smoke, vapors or other contaminants.

  • Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m
  • Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures
  • Fill level sensors for smallest containers capable of measuring fill levels in test tubes and even in microwell plates
Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Linear Position Sensors
Product Number UNDK 30 (2000 mm)
Product Name Ultrasonic Distance Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 1724-1252-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details