Baumer Ltd. Laser-Distance Sensor OADM 20 (Laser, RS485 interface, < 250mm)

Description
features serial interface RS 485 resolution up to 50 µm also with laser line for rough surfaces
Datasheet
Description
features serial interface RS 485 resolution up to 50 µm also with laser line for rough surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser-Distance Sensor - OADM 20 (Laser, RS485 interface, < 250mm) - Baumer Ltd.
Southington, CT, USA
Laser-Distance Sensor
OADM 20 (Laser, RS485 interface, < 250mm)
Laser-Distance Sensor OADM 20 (Laser, RS485 interface, < 250mm)
features serial interface RS 485 resolution up to 50 µm also with laser line for rough surfaces

features

  • serial interface RS 485
    resolution up to 50 µm
    also with laser line for rough surfaces
Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Linear Position Sensors
Product Number OADM 20 (Laser, RS485 interface, < 250mm)
Product Name Laser-Distance Sensor
Sensor Technology Optical Triangulation Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 98.43 inch (15 to 2500 mm)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Angle, Linear Position Measuring - 620-A33022LLEATR-600-5CT-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details