Baumer Ltd. Laser-Distance Sensor OADM 20 (Laser, RS485 interface, > 250mm)

Description
features serial interface RS 485 resolution up to 0,2 mm also with laser line for rough surfaces
Datasheet
Description
features serial interface RS 485 resolution up to 0,2 mm also with laser line for rough surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser-Distance Sensor - OADM 20 (Laser, RS485 interface, > 250mm) - Baumer Ltd.
Southington, CT, USA
Laser-Distance Sensor
OADM 20 (Laser, RS485 interface, > 250mm)
Laser-Distance Sensor OADM 20 (Laser, RS485 interface, > 250mm)
features serial interface RS 485 resolution up to 0,2 mm also with laser line for rough surfaces

features

  • serial interface RS 485
    resolution up to 0,2 mm
    also with laser line for rough surfaces
Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Linear Position Sensors
Product Number OADM 20 (Laser, RS485 interface, > 250mm)
Product Name Laser-Distance Sensor
Sensor Technology Optical Triangulation Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Angle, Linear Position Measuring - 1882-1070848-ND - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Laser Triangulation Sensor - RF60i - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 39.37 inch (1000 mm)
View Details