Xiamen Landee Industries Co., Ltd. Carbon Steel Nut LD-024CS-BN2

Description
Carbon Steel Nuts with A194 2H/2HM Materials. Model Number: LD-024CS-BN2 Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4-inch (M8 to 48) Material: A194 2H/2HM; A194 4/4M; A194 7/7M; A194 8/8M Surface: black, galvanized, nickel plated, cadmium and Teflon plated
Description
Carbon Steel Nuts with A194 2H/2HM Materials. Model Number: LD-024CS-BN2 Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4-inch (M8 to 48) Material: A194 2H/2HM; A194 4/4M; A194 7/7M; A194 8/8M Surface: black, galvanized, nickel plated, cadmium and Teflon plated

Suppliers

Company
Product
Description
Supplier Links
Carbon Steel Nut - LD-024CS-BN2 - Xiamen Landee Industries Co., Ltd.
Xiamen, Fujian, China
Carbon Steel Nut
LD-024CS-BN2
Carbon Steel Nut LD-024CS-BN2
Carbon Steel Nuts with A194 2H/2HM Materials. Model Number: LD-024CS-BN2 Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4-inch (M8 to 48) Material: A194 2H/2HM; A194 4/4M; A194 7/7M; A194 8/8M Surface: black, galvanized, nickel plated, cadmium and Teflon plated

Carbon Steel Nuts with A194 2H/2HM Materials.
Model Number: LD-024CS-BN2
Key Specifications/Special Features:

  • Standard: ANSI/ASME
  • Size: from 1/4 to 4-inch (M8 to 48)
  • Material: A194 2H/2HM; A194 4/4M; A194 7/7M; A194 8/8M
  • Surface: black, galvanized, nickel plated, cadmium and Teflon plated
Supplier's Site

Technical Specifications

  Xiamen Landee Industries Co., Ltd.
Product Category Nuts
Product Number LD-024CS-BN2
Product Name Carbon Steel Nut
Type Hex Nut
Size 1/4" (optional feature); #16 (optional feature); #18 (optional feature); 5/16" (optional feature); #20 (optional feature); #24 (optional feature); 3/8" (optional feature); 7/16" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/4 to 4-inch; M8 (optional feature); M10 (optional feature); M12 (optional feature); M14 (optional feature); M16 (optional feature); M18 (optional feature); M20 (optional feature); M22 (optional feature); M24 (optional feature); M25 (optional feature); M26 (optional feature); M27 (optional feature); M28 (optional feature); M30 (optional feature); M32 (optional feature); M33 (optional feature); M35 (optional feature); M36 (optional feature); M38 (optional feature); M40 (optional feature); M42 (optional feature); M48 (optional feature); M8 to M48
Material Steel; Hardened Steel; Stainless Steel; A194 2H/2HM; 4/4M; 7/7M; 8/8M
Unlock Full Specs
to access all available technical data

Similar Products

Nuts - 36-1702-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Shaft Lock
Material Bronze
Finish Nickel Plated
View Details
Heavy Hex Jam Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 3-1/2", Fine and Course Threads
Material Steel
View Details
Hexagonal Nut, #6-32 Thread Size, 0.3125in. Across the Flats, 0.125in. Head Height, Material- Nylon (6/6 Natural). - A 9M62-0632 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size #6
Material Plastic; Nylon
View Details
Nuts - 335-1056-ND - DigiKey
APM Hexseal Corp.
Specs
Type Hex Nut
Material Steel
Finish Zinc Plated
View Details