Allen-Bradley / Rockwell Automation Datasheets for Disconnect Switches
Disconnect switches rapidly disconnect circuits from power supplies in the event of an emergency.
Disconnect Switches: Learn more
| Product Name | Notes |
|---|---|
| 194R Disconnect Switch Accessories, Cable-Operated Accessory, 3-Foot | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 30 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, NFPA79 Handle with R1 Shaft (12 in) and Guard Tube , Yes, please... | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 30 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, NFPA79 Handle with R1 Shaft (12 in) and Guard Tube , | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 30 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, S1 Shaft (12 in) , Yes, please add Fuse Status Indication | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 30 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, S1 Shaft (12 in) , | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 30 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, NFPA79 Handle with R1 Shaft (12 in) and Guard Tube , Yes, please... | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 30 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, NFPA79 Handle with R1 Shaft (12 in) and Guard Tube , | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 30 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, NFPA79 Handle with R2 Shaft (21 in) and Guard Tube , Yes, please... | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 30 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, NFPA79 Handle with R2 Shaft (21 in) and Guard Tube , | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 30 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, S1 Shaft (12 in) , Yes, please add Fuse Status Indication | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 30 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, S1 Shaft (12 in) , | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 30 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, S2 Shaft (21 in) , Yes, please add Fuse Status Indication | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 30 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, NFPA79 Handle with R1 Shaft (12 in) and Guard Tube ,... | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 30 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, S1 Shaft (12 in) , Yes, please add Fuse Status Indication... | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 30 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, S1 Shaft (12 in) , | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 60 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, NFPA79 Handle with R1 Shaft (12 in) and Guard Tube , | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 60 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, NFPA79 Handle with R2 Shaft (21 in) and Guard Tube , | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 60 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, S1 Shaft (12 in) , | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 60 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, NFPA79 Handle with R1 Shaft (12 in) and Guard Tube , Yes, please... | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 60 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, NFPA79 Handle with R1 Shaft (12 in) and Guard Tube , | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 60 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, NFPA79 Handle with R2 Shaft (21 in) and Guard Tube , Yes, please... | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 60 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, NFPA79 Handle with R2 Shaft (21 in) and Guard Tube , | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 60 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, S1 Shaft (12 in) , Yes, please add Fuse Status Indication | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 60 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, S1 Shaft (12 in) , | |
| 194R Fused and Non-Fused Disconnected Switches, Kitted, J fuse, 60 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, S2 Shaft (21 in) , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, BS88 fuse, 32 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, BS88 fuse, 32 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, BS88 fuse, 63 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, BS88 fuse, 63 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, BS88 fuse, 63 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, BS88 fuse, 63 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, CC fuse, 30 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, CC fuse, 30 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, CC fuse, 30 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, CC fuse, 30 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, CSA HRCII-C fuse, 30 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, CSA HRCII-C fuse, 30 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, CSA HRCII-C fuse, 30 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, CSA HRCII-C fuse, 30 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, CSA HRCII-C fuse, 60 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, CSA HRCII-C fuse, 60 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, CSA HRCII-C fuse, 60 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, CSA HRCII-C fuse, 60 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, DIN fuse, 32 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, DIN fuse, 32 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, DIN fuse, 32 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , Padlock Attachment , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, DIN fuse, 32 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, DIN fuse, 32 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, DIN fuse, 63 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, DIN fuse, 63 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, DIN fuse, 63 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , Padlock Attachment , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, DIN fuse, 63 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, DIN fuse, 63 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, J fuse, 30 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , Padlock Attachment , Yes, please add Fuse Status Indication... | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, J fuse, 30 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , Padlock Attachment , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, J fuse, 30 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , Yes, please add Fuse Status Indication | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, J fuse, 30 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, J fuse, 30 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, J fuse, 30 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , Padlock Attachment , Yes, please add Fuse Status Indication... | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, J fuse, 30 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , Padlock Attachment , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, J fuse, 30 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, J fuse, 30 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , Padlock Attachment , Yes, please add Fuse... | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, J fuse, 30 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, J fuse, 60 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, J fuse, 60 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, J fuse, 60 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , Padlock Attachment , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, J fuse, 60 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, J fuse, 60 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, NFC fuse, 25 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, NFC fuse, 25 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, NFC fuse, 25 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, NFC fuse, 25 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, NFC fuse, 32 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, NFC fuse, 32 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, NFC fuse, 32 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, NFC fuse, 32 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, NFC fuse, 63 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, NFC fuse, 63 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, NFC fuse, 63 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, NFC fuse, 63 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 3/4/12 Enclosure, Non-Fused IEC/UL, 60 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, BS88 fuse, 20 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, BS88 fuse, 20 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, BS88 fuse, 20 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, BS88 fuse, 20 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , Padlock Attachment , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, BS88 fuse, 20 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, BS88 fuse, 32 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, BS88 fuse, 32 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, BS88 fuse, 32 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, BS88 fuse, 32 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, BS88 fuse, 63 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, BS88 fuse, 63 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, BS88 fuse, 63 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, BS88 fuse, 63 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, CC fuse, 30 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, CC fuse, 30 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, CC fuse, 30 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , Padlock Attachment , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, CC fuse, 30 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, CC fuse, 30 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, CSA HRCII-C fuse, 30 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, CSA HRCII-C fuse, 30 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, CSA HRCII-C fuse, 30 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, CSA HRCII-C fuse, 30 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, CSA HRCII-C fuse, 60 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, CSA HRCII-C fuse, 60 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, CSA HRCII-C fuse, 60 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, CSA HRCII-C fuse, 60 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, DIN fuse, 32 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, DIN fuse, 32 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, DIN fuse, 32 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, DIN fuse, 32 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, DIN fuse, 63 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, DIN fuse, 63 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, DIN fuse, 63 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, DIN fuse, 63 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, J fuse, 30 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, J fuse, 30 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, J fuse, 30 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, J fuse, 30 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, J fuse, 60 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, J fuse, 60 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, J fuse, 60 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, J fuse, 60 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, NFC fuse, 25 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, NFC fuse, 25 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, NFC fuse, 25 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, NFC fuse, 25 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, NFC fuse, 32 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, NFC fuse, 32 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, NFC fuse, 32 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, NFC fuse, 32 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, NFC fuse, 63 A, 3 Pole194R-PB Standard Black Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, NFC fuse, 63 A, 3 Pole194R-PBT Test Mode Black Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, NFC fuse, 63 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, NFC fuse, 63 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, Non-Fused IEC/UL, 30 A, 3 Pole194R-PYT Test Mode Red/Yellow Handle 4/4X IP66, , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, CSA HRCII-C fuse, 30 A, 3 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, CSA HRCII-C fuse, 60 A, 3 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, CSA Type HRCI-L fuse, 800 A3 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, J fuse, 100 A, 3 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, J fuse, 200 A, 3 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, J fuse, 30 A, 3 Pole , Yes, please add Fuse Status Indication | |
| 194R Fused and Non-Fused Disconnected Switches, Open, J fuse, 30 A, 3 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, J fuse, 400 A, 3 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, J fuse, 60 A, 3 Pole , Yes, please add Fuse Status Indication | |
| 194R Fused and Non-Fused Disconnected Switches, Open, J fuse, 60 A, 3 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, J fuse, 600 A, 3 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused IEC, 125 A, 3 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused IEC, 125 A, 4 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused IEC, 1250 A3 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused IEC, 1250 A4 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused IEC, 160 A,3 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused IEC, 160 A,4 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused IEC, 250 A, 3 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused IEC, 250 A, 4 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused IEC, 400 A, 3 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused IEC, 400 A, 4 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused IEC, 630 A3 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused IEC, 630 A4 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused IEC, 800 A3 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused IEC, 800 A4 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused UL100 A, 3 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused UL100 A, 4 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused UL1200 A3 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused UL1200 A4 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused UL200 A, 3 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused UL200 A, 4 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused UL400 A, 3 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused UL400 A, 4 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused UL600 A, 3 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused UL600 A, 4 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused UL800 A3 Pole , | |
| 194R Fused and Non-Fused Disconnected Switches, Open, Non-Fused UL800 A4 Pole , | |
| 194U Non-Fused Disconnect Switch, OFF-ON 90°3 Poles | |
| Hazardous Location Type 7&9 3 Position PB-Illuminated, OUT/CNTR/IN-Mom/Main t/Mom, LED, 12-130V AC/DC, Multi-Color Pack, 1 NCLB-1 NC | |
| Hazardous Location Type 7&9 Momentary Contact PB-Illuminated, Multi-Color Pack, LED, 12-130V AC/DC, 1 NO-1 NC | |
| Hazardous Location Type 7&9 Momentary Contact PB-Illuminated, Multi-Color Pack, LED, 120V AC 50/60 Hz, 1 NO-1 NC |
| << Prev |