Marprene is Watson-Marlow Bredel's exclusive thermoplastic elastomer. Proven superior in applications where it is chemically compatible, it is our most often recommended tubing material. Marprene has a wide chemical compatibility and is highly resistant to oxidising agents such as ozone, peroxides and hypochlorite.
Marprene is also opaque to both visible and ultra-violet light, and maintains low permeability to gases such as oxygen, carbon dioxide and nitrogen.
| Watson Marlow Pumps Group | |
|---|---|
| Product Category | Tubing |
| Product Number | 902.0127.032 |
| Product Name | Marprene® Thermoplastic Elastomer Tubing |
| Type | Plastic |
| Material | Marprene® TPE |
| Shape | Round |
| Application | General Purpose; Food & Beverage; Medical / Pharmaceutical; Peristaltic; Sanitary |