Watson Marlow Pumps Group Pumpsil® Silicone Tubing 913.A096.032

Description
Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Pumpsil®, our own platinum-cured silicone tubing, gives you the optimal performance from your application. We produce it to the highest standards in a clean-room plant where quality control comes first Absolute traceability Full bio-pharm certification – USP Class VI, ISO10993 Class J, 10,000, clean room manufacture to ISO9001 2000, cGMP guidelines Dedicated platinum-cured facility – no 2,4 DCBA residues Ultra-smooth bore to control protein binding and bacterial growth Animal derivative free
Description
Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Pumpsil®, our own platinum-cured silicone tubing, gives you the optimal performance from your application. We produce it to the highest standards in a clean-room plant where quality control comes first Absolute traceability Full bio-pharm certification – USP Class VI, ISO10993 Class J, 10,000, clean room manufacture to ISO9001 2000, cGMP guidelines Dedicated platinum-cured facility – no 2,4 DCBA residues Ultra-smooth bore to control protein binding and bacterial growth Animal derivative free

Suppliers

Company
Product
Description
Supplier Links
Pumpsil® Silicone Tubing - 913.A096.032 - Watson Marlow Pumps Group
Wilmington, MA, USA
Pumpsil® Silicone Tubing
913.A096.032
Pumpsil® Silicone Tubing 913.A096.032
Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Pumpsil®, our own platinum-cured silicone tubing, gives you the optimal performance from your application. We produce it to the highest standards in a clean-room plant where quality control comes first Absolute traceability Full bio-pharm certification – USP Class VI, ISO10993 Class J, 10,000, clean room manufacture to ISO9001 2000, cGMP guidelines Dedicated platinum-cured facility – no 2,4 DCBA residues Ultra-smooth bore to control protein binding and bacterial growth Animal derivative free

Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Pumpsil®, our own platinum-cured silicone tubing, gives you the optimal performance from your application. We produce it to the highest standards in a clean-room plant where quality control comes first

  • Absolute traceability
  • Full bio-pharm certification – USP Class VI, ISO10993
  • Class J, 10,000, clean room manufacture to ISO9001 2000, cGMP guidelines
  • Dedicated platinum-cured facility – no 2,4 DCBA residues
  • Ultra-smooth bore to control protein binding and bacterial growth
  • Animal derivative free
Supplier's Site

Technical Specifications

  Watson Marlow Pumps Group
Product Category Tubing
Product Number 913.A096.032
Product Name Pumpsil® Silicone Tubing
Type Rubber / Silicone
Material Synthetic Rubber
Shape Round
Features Sterilizeable
Application General Purpose; Medical / Pharmaceutical; Peristaltic
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear; Translucent; Solid; Multi
View Details
Coiltef® Fluoropolymer Tubing - 3600303 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Fluoropolymer
Application General Chemical; Food & Beverage; Medical / Pharmaceutical; Water
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details