Watson Marlow Pumps Group Bioprene® Biopharmaceutical Precision TPE Tubing 903.0160.040

Description
Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Bioprene, our own Thermoplastic Elastomer (TPE) tubing, is easily welded, gives excellent pump life and has a very good chemical compatibility. We produce it to the highest standards in a class J/10,000 clean-room according to cGMP standards, operating within an ISO9001:2000 quality system. Full bio-pharm certification – USP Class VI, FDA, ISO10993 Virgin pellet only, full lot traceability Class J/10,000 clean room manufacture to ISO9001 2000, cGMP guidelines Latex-free
Datasheet
Description
Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Bioprene, our own Thermoplastic Elastomer (TPE) tubing, is easily welded, gives excellent pump life and has a very good chemical compatibility. We produce it to the highest standards in a class J/10,000 clean-room according to cGMP standards, operating within an ISO9001:2000 quality system. Full bio-pharm certification – USP Class VI, FDA, ISO10993 Virgin pellet only, full lot traceability Class J/10,000 clean room manufacture to ISO9001 2000, cGMP guidelines Latex-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bioprene® Biopharmaceutical Precision TPE Tubing - 903.0160.040 - Watson Marlow Pumps Group
Wilmington, MA, USA
Bioprene® Biopharmaceutical Precision TPE Tubing
903.0160.040
Bioprene® Biopharmaceutical Precision TPE Tubing 903.0160.040
Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Bioprene, our own Thermoplastic Elastomer (TPE) tubing, is easily welded, gives excellent pump life and has a very good chemical compatibility. We produce it to the highest standards in a class J/10,000 clean-room according to cGMP standards, operating within an ISO9001:2000 quality system. Full bio-pharm certification – USP Class VI, FDA, ISO10993 Virgin pellet only, full lot traceability Class J/10,000 clean room manufacture to ISO9001 2000, cGMP guidelines Latex-free

Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Bioprene, our own Thermoplastic Elastomer (TPE) tubing, is easily welded, gives excellent pump life and has a very good chemical compatibility. We produce it to the highest standards in a class J/10,000 clean-room according to cGMP standards, operating within an ISO9001:2000 quality system.

Full bio-pharm certification – USP Class VI, FDA, ISO10993
Virgin pellet only, full lot traceability
Class J/10,000 clean room manufacture to ISO9001 2000, cGMP guidelines
Latex-free

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Tubing
Product Number 903.0160.040
Product Name Bioprene® Biopharmaceutical Precision TPE Tubing
Type Plastic
Material Bioprene® TPE
Shape Round
Features Sterilizeable
Application General Purpose; Medical / Pharmaceutical; Peristaltic
Unlock Full Specs
to access all available technical data

Similar Products

Clearflo® 70 PVC Tubing - 1131037 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
304 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Shape Round
View Details
Polyurethane Tubing - MUT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
Color / Clarity Clear; Translucent; Solid
View Details