Watson Marlow Pumps Group Pumpsil-D Silicone Tubing 913.DE32.K24

Description
Watson-Marlow Bredel's Pumpsil-D platinum-cured tubing is high purity, 'addition cured' silicone tubing which is produced from a USP Class VI raw material in a Class J, 10,000 clean room according to cGMP principles, operating within an ISO9001 quality system. Watson Marlow Pumpsil-D tubing exhibits a number of key features: Higher dispensing accuracy Higher dispensing precision High purity levels and clarity; low leachables Ultra-smooth bore to control protein binding and bacterial growth Lasertraceability No PCB's (Poly Chlorinated Biphenyls) Very tight surface cure No odour Good clarity Non-toxic No 2,4 DCBA residues
Description
Watson-Marlow Bredel's Pumpsil-D platinum-cured tubing is high purity, 'addition cured' silicone tubing which is produced from a USP Class VI raw material in a Class J, 10,000 clean room according to cGMP principles, operating within an ISO9001 quality system. Watson Marlow Pumpsil-D tubing exhibits a number of key features: Higher dispensing accuracy Higher dispensing precision High purity levels and clarity; low leachables Ultra-smooth bore to control protein binding and bacterial growth Lasertraceability No PCB's (Poly Chlorinated Biphenyls) Very tight surface cure No odour Good clarity Non-toxic No 2,4 DCBA residues

Suppliers

Company
Product
Description
Supplier Links
Pumpsil-D Silicone Tubing - 913.DE32.K24 - Watson Marlow Pumps Group
Wilmington, MA, USA
Pumpsil-D Silicone Tubing
913.DE32.K24
Pumpsil-D Silicone Tubing 913.DE32.K24
Watson-Marlow Bredel's Pumpsil-D platinum-cured tubing is high purity, 'addition cured' silicone tubing which is produced from a USP Class VI raw material in a Class J, 10,000 clean room according to cGMP principles, operating within an ISO9001 quality system. Watson Marlow Pumpsil-D tubing exhibits a number of key features: Higher dispensing accuracy Higher dispensing precision High purity levels and clarity; low leachables Ultra-smooth bore to control protein binding and bacterial growth Lasertraceability No PCB's (Poly Chlorinated Biphenyls) Very tight surface cure No odour Good clarity Non-toxic No 2,4 DCBA residues

Watson-Marlow Bredel's Pumpsil-D platinum-cured tubing is high purity, 'addition cured' silicone tubing which is produced from a USP Class VI raw material in a Class J, 10,000 clean room according to cGMP principles, operating within an ISO9001 quality system.

Watson Marlow Pumpsil-D tubing exhibits a number of key features:

  • Higher dispensing accuracy
  • Higher dispensing precision
  • High purity levels and clarity; low leachables
  • Ultra-smooth bore to control protein binding and bacterial growth
  • Lasertraceability
  • No PCB's (Poly Chlorinated Biphenyls)
  • Very tight surface cure
  • No odour
  • Good clarity
  • Non-toxic
  • No 2,4 DCBA residues
Supplier's Site

Technical Specifications

  Watson Marlow Pumps Group
Product Category Tubing
Product Number 913.DE32.K24
Product Name Pumpsil-D Silicone Tubing
Type Rubber / Silicone
Material Synthetic Rubber
Shape Round
Features Sterilizeable
Application General Purpose; Medical / Pharmaceutical; Peristaltic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Nylon Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Nylon
Shape Round
View Details
Copper Tubing - MCT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Metal
Material Copper
View Details
Urethane Tubing - URT1-0805 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details