Neoprene offers excellent performance in abrasive slurries and sustained pressure applications. This tubing is most often utilized in bore sizes greater than 12.7mm (1/2").
For most applications, we will recommend Marprene rather than Neoprene. Black.
| Watson Marlow Pumps Group | |
|---|---|
| Product Category | Tubing |
| Product Number | 920.0016.016 |
| Product Name | Neoprene Tubing |
| Type | Rubber / Silicone |
| Material | Synthetic Rubber |
| Shape | Round |
| Application | General Purpose; Medical / Pharmaceutical; Peristaltic; Slurry |