Watson Marlow Pumps Group Marprene® Thermoplastic Elastomer Tubing 902.0048.024

Description
Marprene is Watson-Marlow Bredel's exclusive thermoplastic elastomer. Proven superior in applications where it is chemically compatible, it is our most often recommended tubing material. Marprene has a wide chemical compatibility and is highly resistant to oxidising agents such as ozone, peroxides and hypochlorite. Marprene is also opaque to both visible and ultra-violet light, and maintains low permeability to gases such as oxygen, carbon dioxide and nitrogen.
Description
Marprene is Watson-Marlow Bredel's exclusive thermoplastic elastomer. Proven superior in applications where it is chemically compatible, it is our most often recommended tubing material. Marprene has a wide chemical compatibility and is highly resistant to oxidising agents such as ozone, peroxides and hypochlorite. Marprene is also opaque to both visible and ultra-violet light, and maintains low permeability to gases such as oxygen, carbon dioxide and nitrogen.

Suppliers

Company
Product
Description
Supplier Links
Marprene® Thermoplastic Elastomer Tubing - 902.0048.024 - Watson Marlow Pumps Group
Wilmington, MA, USA
Marprene® Thermoplastic Elastomer Tubing
902.0048.024
Marprene® Thermoplastic Elastomer Tubing 902.0048.024
Marprene is Watson-Marlow Bredel's exclusive thermoplastic elastomer. Proven superior in applications where it is chemically compatible, it is our most often recommended tubing material. Marprene has a wide chemical compatibility and is highly resistant to oxidising agents such as ozone, peroxides and hypochlorite. Marprene is also opaque to both visible and ultra-violet light, and maintains low permeability to gases such as oxygen, carbon dioxide and nitrogen.

Marprene is Watson-Marlow Bredel's exclusive thermoplastic elastomer. Proven superior in applications where it is chemically compatible, it is our most often recommended tubing material. Marprene has a wide chemical compatibility and is highly resistant to oxidising agents such as ozone, peroxides and hypochlorite.

Marprene is also opaque to both visible and ultra-violet light, and maintains low permeability to gases such as oxygen, carbon dioxide and nitrogen.

Supplier's Site

Technical Specifications

  Watson Marlow Pumps Group
Product Category Tubing
Product Number 902.0048.024
Product Name Marprene® Thermoplastic Elastomer Tubing
Type Plastic
Material Marprene® TPE
Shape Round
Application General Purpose; Food & Beverage; Medical / Pharmaceutical; Peristaltic; Sanitary
Unlock Full Specs
to access all available technical data

Similar Products

Silcon® Medical – Medical Grade Silicone Tubing - 2811921 - NewAge Performance Products | NAPP
Specs
Type Rubber / Silicone
Material Synthetic Rubber
Shape Round
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details
Polyurethane Tubing - MUT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
Color / Clarity Clear; Translucent; Solid
View Details