Watson Marlow Pumps Group Bioprene® Biopharmaceutical Precision TPE Tubing 903.0064.016

Description
Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Bioprene, our own Thermoplastic Elastomer (TPE) tubing, is easily welded, gives excellent pump life and has a very good chemical compatibility. We produce it to the highest standards in a class J/10,000 clean-room according to cGMP standards, operating within an ISO9001:2000 quality system. Full bio-pharm certification – USP Class VI, FDA, ISO10993 Virgin pellet only, full lot traceability Class J/10,000 clean room manufacture to ISO9001 2000, cGMP guidelines Latex-free
Datasheet
Description
Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Bioprene, our own Thermoplastic Elastomer (TPE) tubing, is easily welded, gives excellent pump life and has a very good chemical compatibility. We produce it to the highest standards in a class J/10,000 clean-room according to cGMP standards, operating within an ISO9001:2000 quality system. Full bio-pharm certification – USP Class VI, FDA, ISO10993 Virgin pellet only, full lot traceability Class J/10,000 clean room manufacture to ISO9001 2000, cGMP guidelines Latex-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bioprene® Biopharmaceutical Precision TPE Tubing - 903.0064.016 - Watson Marlow Pumps Group
Wilmington, MA, USA
Bioprene® Biopharmaceutical Precision TPE Tubing
903.0064.016
Bioprene® Biopharmaceutical Precision TPE Tubing 903.0064.016
Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Bioprene, our own Thermoplastic Elastomer (TPE) tubing, is easily welded, gives excellent pump life and has a very good chemical compatibility. We produce it to the highest standards in a class J/10,000 clean-room according to cGMP standards, operating within an ISO9001:2000 quality system. Full bio-pharm certification – USP Class VI, FDA, ISO10993 Virgin pellet only, full lot traceability Class J/10,000 clean room manufacture to ISO9001 2000, cGMP guidelines Latex-free

Watson-Marlow leads the world in peristaltic pumps. Now we are showing the way in tube manufacture. Bioprene, our own Thermoplastic Elastomer (TPE) tubing, is easily welded, gives excellent pump life and has a very good chemical compatibility. We produce it to the highest standards in a class J/10,000 clean-room according to cGMP standards, operating within an ISO9001:2000 quality system.

Full bio-pharm certification – USP Class VI, FDA, ISO10993
Virgin pellet only, full lot traceability
Class J/10,000 clean room manufacture to ISO9001 2000, cGMP guidelines
Latex-free

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Tubing
Product Number 903.0064.016
Product Name Bioprene® Biopharmaceutical Precision TPE Tubing
Type Plastic
Material Bioprene® TPE
Shape Round
Features Sterilizeable
Application General Purpose; Medical / Pharmaceutical; Peristaltic
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Parallel Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Clear; Solid; Multi
View Details
Superthane® Polyurethane Tubing - 2001692 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details