Watson Marlow Pumps Group Marprene® Thermoplastic Elastomer Tubing 902.0048.032

Description
Marprene is Watson-Marlow Bredel's exclusive thermoplastic elastomer. Proven superior in applications where it is chemically compatible, it is our most often recommended tubing material. Marprene has a wide chemical compatibility and is highly resistant to oxidising agents such as ozone, peroxides and hypochlorite. Marprene is also opaque to both visible and ultra-violet light, and maintains low permeability to gases such as oxygen, carbon dioxide and nitrogen.
Description
Marprene is Watson-Marlow Bredel's exclusive thermoplastic elastomer. Proven superior in applications where it is chemically compatible, it is our most often recommended tubing material. Marprene has a wide chemical compatibility and is highly resistant to oxidising agents such as ozone, peroxides and hypochlorite. Marprene is also opaque to both visible and ultra-violet light, and maintains low permeability to gases such as oxygen, carbon dioxide and nitrogen.

Suppliers

Company
Product
Description
Supplier Links
Marprene® Thermoplastic Elastomer Tubing - 902.0048.032 - Watson Marlow Pumps Group
Wilmington, MA, USA
Marprene® Thermoplastic Elastomer Tubing
902.0048.032
Marprene® Thermoplastic Elastomer Tubing 902.0048.032
Marprene is Watson-Marlow Bredel's exclusive thermoplastic elastomer. Proven superior in applications where it is chemically compatible, it is our most often recommended tubing material. Marprene has a wide chemical compatibility and is highly resistant to oxidising agents such as ozone, peroxides and hypochlorite. Marprene is also opaque to both visible and ultra-violet light, and maintains low permeability to gases such as oxygen, carbon dioxide and nitrogen.

Marprene is Watson-Marlow Bredel's exclusive thermoplastic elastomer. Proven superior in applications where it is chemically compatible, it is our most often recommended tubing material. Marprene has a wide chemical compatibility and is highly resistant to oxidising agents such as ozone, peroxides and hypochlorite.

Marprene is also opaque to both visible and ultra-violet light, and maintains low permeability to gases such as oxygen, carbon dioxide and nitrogen.

Supplier's Site

Technical Specifications

  Watson Marlow Pumps Group
Product Category Tubing
Product Number 902.0048.032
Product Name Marprene® Thermoplastic Elastomer Tubing
Type Plastic
Material Marprene® TPE
Shape Round
Application General Purpose; Food & Beverage; Medical / Pharmaceutical; Peristaltic; Sanitary
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
K050 Series 3/8 in. Nominal ID and 9/16 in. Nominal OD Clear PVC Tubing|Master File - K050-0609X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
Nylotube® Semi-Rigid & Flexible Grade Tubing - 2361786 - NewAge Performance Products | NAPP
Specs
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter 0.472 inch (12.0 mm)
Inside Diameter 0.354 inch (9.0 mm)
View Details
Latex Tubing - 188X063LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details