Watson-Marlow Bredel's Pumpsil-D platinum-cured tubing is high purity, 'addition cured' silicone tubing which is produced from a USP Class VI raw material in a Class J, 10,000 clean room according to cGMP principles, operating within an ISO9001 quality system.
Watson Marlow Pumpsil-D tubing exhibits a number of key features:
Higher dispensing accuracy
Higher dispensing precision
High purity levels and clarity; low leachables
Ultra-smooth bore to control protein binding and bacterial growth
Lasertraceability
No PCB's (Poly Chlorinated Biphenyls)
Very tight surface cure
No odour
Good clarity
Non-toxic
No 2,4 DCBA residues
Watson-Marlow Bredel's Pumpsil-D platinum-cured tubing is high purity, 'addition cured' silicone tubing which is produced from a USP Class VI raw material in a Class J, 10,000 clean room according to cGMP principles, operating within an ISO9001 quality system.
Watson Marlow Pumpsil-D tubing exhibits a number of key features:
- Higher dispensing accuracy
- Higher dispensing precision
- High purity levels and clarity; low leachables
- Ultra-smooth bore to control protein binding and bacterial growth
- Lasertraceability
- No PCB's (Poly Chlorinated Biphenyls)
- Very tight surface cure
- No odour
- Good clarity
- Non-toxic
- No 2,4 DCBA residues